Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708780-STM8T143AUMEI2TR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8T143AUMEI2TR CAD Model

Description

STM8T143AUMEI2TR from STMicroelectronics

The STM8T143AUMEI2TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This product is part of the STM8 family, which is renowned for its robust design, exceptional performance, and flexibility. The STM8T143AUMEI2TR is designed to deliver efficient operation and is suitable for a wide range of applications, including industrial control systems, consumer electronics, automotive modules, and more.

At the heart of the STM8T143AUMEI2TR lies an advanced 8-bit core processor that operates at a frequency of up to 16 MHz. This processing power is complemented by a variety of integrated features that enhance the functionality and ease of use of this MCU. It comes with a substantial amount of on-chip memory, including up to 8 KB of Flash program memory and 1 KB of RAM, ensuring that developers have enough space to run complex programs and manage data efficiently.

The STM8T143AUMEI2TR also boasts a rich set of peripherals that include multiple 16-bit timers, communication interfaces such as I2C, SPI, and UART, and up to 28 general-purpose I/O pins. This wide array of peripherals allows for versatile connectivity and control options, making it an excellent choice for embedded systems that require a high level of integration.

One of the key advantages of the STM8T143AUMEI2TR is its low power consumption, which makes it ideal for battery-operated devices. The MCU features multiple power-saving modes, including Active-Halt and Wait modes, which help to minimize energy usage when the device is not in active operation. This energy efficiency does not come at the expense of performance, as the MCU is designed to wake up quickly from low power modes and resume operation without delay.

For developers, the STM8T143AUMEI2TR is supported by a comprehensive development ecosystem that includes software tools, evaluation boards, and documentation. This support ensures a smooth development process from initial design to final product deployment. Additionally, the MCU is available in a small form factor 20-pin TSSOP package, making it suitable for space-constrained applications.

Overall, the STM8T143AUMEI2TR from STMicroelectronics offers a balanced combination of performance, power efficiency, and versatility, making it a top choice for designers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 192KB FLASH 100BGA
Lowest to $4.0697
ECAD model for STM32L073VZT6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.2367
ECAD model for STM32L433CCT6
STMicroelectronics
IC MCU 32BIT 512KB FLASH 176LQFP
Lowest to $12.0611
ECAD model for STM32F407IET6
STMicroelectronics
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0970
ECAD model for STM32F429VET6
STMicroelectronics
Need more? Email Us
ECAD model for STM812JW16F
STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Lowest to $2.7759
ECAD model for STM6780YWB6F
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3709A5-PTX
STMicroelectronics
IC MCU 32BIT 64KB FLASH 32LQFP
Lowest to $2.6591
ECAD model for STM32L051K8T6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $12.0611
ECAD model for STM32L100RCT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7528 $70.1120
90+ $1.4385 $129.4650
140+ $1.3932 $195.0480
195+ $1.3479 $262.8405
250+ $1.3027 $325.6750
335+ $1.1682 $391.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention