Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259192-SSD30N03-40D
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSD30N03-40D CAD Model

Description

The SSD30N03-40D is an N-channel enhancement mode power MOSFET manufactured by SECOS. It's designed for high-efficiency switching applications, featuring low on-resistance and fast switching speeds. This MOSFET is suitable for a variety of power management and motor control applications.

Applications

  • DC-DC converters
  • Motor control
  • Load switching
  • Synchronous rectification
  • Power management in portable devices

Features

  • N-Channel Enhancement Mode
  • Low on-resistance: RDS(on) = 4.0 mΩ (typical) @ VGS = 10V
  • High drain current: ID = 100A (depending on package and conditions)
  • Gate-Source Voltage: ±20V
  • Drain-Source Voltage: 30V
  • Fast switching speed
  • Lead-free and RoHS compliant
  • Available in a DFN5x6 package

Benefits

  • High efficiency due to low on-resistance, minimizing power losses in switching applications.
  • Reduced heat generation, allowing for smaller heat sinks and improved thermal management.
  • Fast switching speeds for improved performance in high-frequency applications.
  • High current handling capability to support demanding loads.
  • Environmentally friendly due to lead-free and RoHS compliance.
  • Compact size due to the DFN5x6 package, making it suitable for space-constrained applications.

Additional Details

The SSD30N03-40D power MOSFET utilizes advanced trench technology to achieve its low on-resistance and fast switching speeds. The DFN5x6 package offers excellent thermal performance, allowing the device to dissipate heat efficiently. The MOSFET is designed to operate within a specified temperature range, typically from -55°C to +150°C. The gate threshold voltage is carefully controlled to ensure consistent performance across a wide range of operating conditions. It's suitable for both hard-switching and soft-switching topologies. The low gate charge reduces gate drive power losses, contributing to improved overall system efficiency. The avalanche ruggedness ensures reliability in demanding applications. The SSD30N03-40D is commonly used in synchronous rectification in DC-DC converters, where its low on-resistance helps to minimize conduction losses and improve efficiency. The high current handling capability makes it also appropriate for motor control and load switching applications. The combination of low on-resistance, fast switching speeds, and robust design makes this MOSFET a suitable choice for a wide variety of power management applications.

The device's specifications should always be consulted to ensure suitability for a specific application. Proper thermal management is crucial to ensure the device operates within its safe operating area.

You May Also Be Interested in

Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
SECOS
P-Ch Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for SSD20P06-135D
Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET
STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN
Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF
Torex Semiconductor Ltd
Low ESR Caps Compatible High Speed LDO Voltage Regulators with ON/OFF Switch
Need more? Email Us
ECAD model for XC6221A301MR
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ10B5
Panasonic
2-pole 5 mm Surface Mount Relay, JIS C0806 compliant Measurement equipment | RELAY TELECOM DPDT 1A 3VDC
Lowest to $1.7603
ECAD model for TQ2-L2-3V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention