Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261577-STM8S208M8T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S208M8T3 CAD Model

Description

STMicroelectronics STM8S208M8T3 Microcontroller

The STM8S208M8T3 is a high-performance microcontroller from STMicroelectronics, featuring the advanced STM8 core operating at up to 24 MHz frequency. This product is part of the STM8S series, designed to deliver robust performance for a wide range of applications. The device is built on a high-density non-volatile memory technology with a modular architecture that is both versatile and adaptable.

Equipped with 128 KB of Flash program memory and 6 KB of true data EEPROM, the STM8S208M8T3 offers ample storage for complex applications. It also includes 6 KB of RAM, ensuring smooth operation and sufficient working memory for multitasking environments. The microcontroller is housed in an LQFP 80-pin package, providing a compact footprint while still offering plenty of I/O options for peripheral connectivity.

The STM8S208M8T3 comes with a comprehensive set of peripherals, including:

  • Two 16-bit timers, each with up to four channels for PWM, input capture, and output compare, enabling precise timing operations and event management.
  • An advanced control timer, which is a 16-bit timer with three channels to handle complex timing tasks and PWM generation.
  • An 8-bit basic timer for simple timing requirements.
  • USART, LIN, and SPI interfaces for serial communication, allowing for easy integration into embedded systems and facilitating communication with other devices.
  • I2C interface for fast and reliable two-wire communication, suitable for connecting to sensors, memory modules, and other I2C-compatible devices.
  • 10-bit ADC with up to 16 channels, providing accurate analog-to-digital conversion for sensor interfacing and data acquisition tasks.
  • Integrated CAN 2.0B Active interface for industrial networking capabilities, ensuring robust and reliable system communication.

For enhanced security and system integrity, the STM8S208M8T3 features a unique ID and a true data EEPROM with read-while-write support and error correction code (ECC). The device operates over a wide voltage range from 2.95 V to 5.5 V, making it suitable for use in various power environments. Additionally, it supports a broad operating temperature range, ensuring reliable performance under diverse conditions.

With its advanced features and flexible peripheral set, the STM8S208M8T3 is an ideal choice for applications in automation, control systems, automotive, and other embedded systems requiring high reliability and performance.

You May Also Be Interested in

Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention