Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8L
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Utilized IC / Part STM8L15x
Mounting Type Fixed
Contents Board(s), LCD
Other Names 497-10594,-1138-STM8L15LPBOARD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Win Source Part Number 1283940-STM8L15LPBOARD
Ultra Librarian 3D Model Ultra Librarian STM8L15LPBOARD CAD Model

Description

The STM8L15LPBOARD is a feature-rich development platform from STMicroelectronics, designed specifically for low-power applications that require a balance between performance and energy efficiency. This development board is built around the STM8L152C6T6 microcontroller, which is based on the high-performance STM8 core operating at a frequency of up to 16 MHz. It is particularly suited for the development of a wide range of applications, including industrial control, consumer electronics, and battery-operated devices.

The board is equipped with an array of features that make it an ideal choice for prototyping and testing. It includes an LCD interface that supports a variety of alphanumeric displays, offering a convenient way to provide user feedback or display data. The board's comprehensive set of I/Os and peripherals, such as SPI, I2C, and UART interfaces, allow for easy expansion and integration with external components and modules.

A key feature of the STM8L15LPBOARD is its focus on low-power consumption, with multiple power-saving modes that enable the design of energy-efficient applications. This is particularly important for battery-powered devices where extending the battery life is crucial. The board also features an onboard ST-Link debugger/programmer, which simplifies the development process by allowing for easy programming and debugging without the need for additional hardware.

The development board is supported by STMicroelectronics' comprehensive suite of software tools, including the STM8L Discovery Kit software and the ST Visual Develop (STVD) IDE, which provides a full-featured development environment. These tools, combined with extensive documentation and examples, help to accelerate the development cycle and reduce time-to-market for products.

In summary, the STM8L15LPBOARD is a versatile and efficient development platform that offers a rich set of features to streamline the development of low-power and high-performance applications. Its integration of advanced peripherals, low-power design, and comprehensive software support make it an excellent choice for developers looking to harness the capabilities of the STM8L series microcontrollers.

You May Also Be Interested in

Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us
ECAD model for SC0915
Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151
Analog Devices Inc.
ADSP-SC594 SYSTEM ON MODULE EVAL
Need more? Email Us
ECAD model for EV-SC594-SOM
Analog Devices Inc.
SOM CARRIER EZKIT EVALUATION BRD
Need more? Email Us
ECAD model for EV-SOMCRR-EZKIT
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
ECAD model for DEV-16771
STMicroelectronics
NUCLEO-64 STM32F411RE EVAL BRD
Lowest to $82.1053
ECAD model for NUCLEO-F411RE
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention