EN
  • EN
  • DE

STM8L152C6T6TR

Part No STM8L152C6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 25x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 038248-STM8L152C6T6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L152C6T6TR CAD Model

Description

STM8L152C6T6TR Ultra-Low-Power 8-Bit Microcontroller

The STM8L152C6T6TR is a cutting-edge 8-bit microcontroller from STMicroelectronics, designed to operate at the heart of power-sensitive applications. This microcontroller is part of the STM8L ultra-low-power series, which is renowned for its energy efficiency and robust performance in a compact form factor. The STM8L152C6T6TR is an ideal choice for designers looking to develop applications that require extended battery life and reduced power consumption without sacrificing functionality.

Equipped with a high-performance STM8 core, the STM8L152C6T6TR operates at a frequency of up to 16 MHz. The device features 32 Kbytes of Flash program memory, alongside 2 Kbytes of data EEPROM, which is particularly beneficial for applications where data retention and frequent write operations are essential. The microcontroller also includes 4 Kbytes of RAM, providing ample space for running complex applications and algorithms.

One of the standout features of the STM8L152C6T6TR is its comprehensive set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and USART, which enable easy integration with other components and systems. Additionally, the device offers a 12-bit ADC, a real-time clock, and multiple timers, which are invaluable for precise measurement and time-sensitive tasks.

The microcontroller's versatility is further enhanced by its True Data EEPROM, which supports up to 300,000 write/erase cycles and offers guaranteed data retention of 20 years at 55 °C. This makes it a reliable choice for industrial and consumer applications where data integrity is paramount.

STMicroelectronics has also prioritized safety and reliability in the design of the STM8L152C6T6TR. It includes a range of built-in features such as watchdog timers, clock security system, and a single-wire debug module, which simplifies development and ensures stable operation throughout the product's lifecycle.

Available in a compact LQFP-48 package, the STM8L152C6T6TR microcontroller is suitable for space-constrained applications while offering the flexibility needed for a wide range of designs. Whether you are creating smart sensors, energy-efficient consumer devices, or sophisticated industrial controls, the STM8L152C6T6TR provides a high-performance, low-power solution that can meet the demands of your innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0375 $51.8750
120+ $0.8513 $102.1560
185+ $0.8247 $152.5695
255+ $0.7981 $203.5155
325+ $0.7715 $250.7375
435+ $0.6917 $300.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess