EN
  • EN
  • DE

LM258DR2G

Part No LM258DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SOIC / Op Amp Dual GP ±16V/32V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018787-LM258DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM258
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM258DR2G CAD Model

Description

ON Semiconductor LM258DR2G Dual Operational Amplifier

The LM258DR2G is a precision dual operational amplifier (op-amp) from ON Semiconductor, designed to offer robust performance for a wide range of applications. This op-amp is characterized by its low power consumption, stable operation, and high gain bandwidth product, making it an ideal choice for sensor amplification, active filters, and general-purpose analog signal conditioning.

The device features two independent op-amps in a single package, providing an efficient solution for designs that require multiple amplification stages. The LM258DR2G operates over a wide range of supply voltages, from 3V to 32V or ±1.5V to ±16V for dual-supply applications, accommodating a diverse set of system requirements. This flexibility in power supply makes it suitable for both battery-operated and line-powered devices.

With a typical low input bias current of 45 nA and an input offset voltage of 2 mV, the LM258DR2G ensures high accuracy in signal processing tasks. These characteristics are particularly beneficial in applications where error minimization is critical, such as instrumentation and control systems.

The op-amp's common-mode rejection ratio (CMRR) of 70 dB and a typical open-loop differential voltage amplification of 100 dB highlight its ability to suppress common-mode signals and amplify differential signals with high precision. Additionally, the device boasts a slew rate of 0.6 V/µs, enabling it to respond quickly to changes in the input signal, which is essential for fast analog circuits.

The LM258DR2G is supplied in an 8-pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. Its compact size and dual-op-amp configuration save valuable board space in dense electronic designs. The device is also characterized by its extended temperature range, operating reliably from -40°C to +105°C, which allows it to be used in harsh environmental conditions.

In summary, the LM258DR2G from ON Semiconductor is a versatile and reliable dual operational amplifier that delivers high performance for a variety of analog applications. Its low power consumption, high accuracy, and stable operation under varying conditions make it a smart choice for designers seeking a dependable and efficient op-amp solution.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0430 $50.0950
2,485+ $0.0403 $100.1455
3,860+ $0.0389 $150.1540
5,525+ $0.0362 $200.0050
7,185+ $0.0348 $250.0380
8,960+ $0.0335 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,760 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess