EN
  • EN
  • DE

STM8L101G2U6A

Part No STM8L101G2U6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28UFQFPN  /  STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM8
Other Names STM8L101G2U6A,-497-11558,497-11558
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262054-STM8L101G2U6A
Ultra Librarian 3D Model Ultra Librarian STM8L101G2U6A CAD Model

Description

STM8L101G2U6A Microcontroller by STMicroelectronics

The STM8L101G2U6A is a high-performance microcontroller from STMicroelectronics, designed to deliver robust performance in a variety of applications. This microcontroller is part of the STM8L ultra-low-power family, which is renowned for its excellent energy efficiency, making it an ideal choice for battery-operated devices and power-sensitive applications.

At the heart of the STM8L101G2U6A is an advanced 8-bit core, operating at a frequency of up to 16 MHz. The core is supported by 8 KB of Flash program memory, which is more than sufficient for small to medium-sized applications. Additionally, the microcontroller comes with 1 KB of RAM and 128 bytes of EEPROM, providing ample space for data storage and retention across power cycles.

The device features a rich set of peripherals that enhance its versatility. These include an integrated 12-bit analog-to-digital converter (ADC) for precise analog signal measurement, a 16-bit timer, and an 8-bit basic timer. These timers are crucial for managing time-dependent operations without burdening the core processor. There's also an I2C interface for serial communication, which is essential for connecting to other integrated circuits and sensors.

The STM8L101G2U6A operates within a supply voltage range of 2.95 to 5.5 volts, accommodating a variety of power sources. It also boasts a comprehensive set of power-saving modes, including Active, Halt, and Active Halt with full RAM retention, which significantly extend the battery life of the end application.

For enhanced security and system reliability, the microcontroller incorporates a unique ID number and a true data EEPROM with read-while-write support. Additionally, the device is housed in a UFQFPN20 package, which is known for its small footprint and low pin count, making it a perfect fit for space-constrained applications.

The STM8L101G2U6A is a testament to STMicroelectronics' commitment to providing high-quality, energy-efficient microcontrollers. Its combination of low power consumption, a robust set of features, and ease of integration make it an excellent choice for designers looking to optimize their embedded systems for power and performance.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess