EN
  • EN
  • DE

MC14028B

Part No MC14028B
Manufacturer ON Semiconductor
Catalog Misc Products
Description BCD-To-Decimal Decoder Binary-To-Octal Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830373-MC14028B
Ultra Librarian 3D Model Ultra Librarian MC14028B CAD Model

Description

ON Semiconductor MC14028B Product Overview

The MC14028B is a versatile and high-performance CMOS BCD-to-Decimal Decoder designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This integrated circuit is particularly well-suited for applications requiring the conversion of binary-coded decimal (BCD) inputs into corresponding decimal outputs.

Key Features

  • High Voltage Types (20V Rating): The MC14028B can handle up to 20 volts, making it suitable for various applications that require a higher voltage operation.
  • BCD-to-Decimal Decoding: It can decode one of ten decimal digits from a four-line BCD input, which is essential for digital displays and numerical output interfaces.
  • Diode Protection: The inputs of the MC14028B are protected by diodes to prevent damage from high static voltages or electric fields.
  • Low Power Consumption: True to the CMOS technology, this decoder has a very low power dissipation, which makes it ideal for battery-operated devices.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The MC14028B is suitable for a wide range of applications in the field of electronics. It is commonly used in:

  • Digital display systems
  • Instrumentation and measurement devices
  • Logic systems requiring decimal decoding
  • Automated systems for industrial processes

Technical Specifications

Some of the technical specifications of the MC14028B include:

  • Supply Voltage Range: 3V to 18V
  • Static Operation
  • Medium-Speed Operation: 6MHz (typ.) at VDD - VSS = 10V
  • Standardized, Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V

Quality and Reliability

ON Semiconductor ensures that the MC14028B meets stringent quality and reliability standards. Each device is thoroughly tested to guarantee optimal performance and longevity, making it a reliable choice for critical and demanding applications.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess