EN
  • EN
  • DE

STM8AL318ATCX

Part No STM8AL318ATCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP / STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tube
Product Status Obsolete
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number STM8
Other Names 497-16850
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263356-STM8AL318ATCX
Ultra Librarian 3D Model Ultra Librarian STM8AL318ATCX CAD Model

Description

Introducing the STM8AL318ATCX Microcontroller from STMicroelectronics

The STM8AL318ATCX is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the STM8AL series, which is renowned for its robust performance, low power consumption, and extensive feature set designed to meet the demands of a wide range of applications.

Key Features:

  • Core: The STM8AL318ATCX is built around a high-performance STM8A core operating at up to 16 MHz. This core ensures efficient processing capabilities for complex tasks and algorithms.
  • Memory: It comes with 32 Kbytes of Flash program memory, 1 Kbyte of data EEPROM, and 2 Kbytes of RAM. This memory configuration allows for flexible software development and data storage options.
  • Power Efficiency: Designed with power efficiency in mind, the MCU features multiple low-power modes, including Active-halt and Wait modes, which help to minimize power consumption during idle periods.
  • I/O Ports: The device boasts up to 38 I/O ports, providing ample connectivity options for interfacing with other components and peripherals.
  • Advanced Peripherals: The STM8AL318ATCX includes advanced peripherals such as a 10-bit analog-to-digital converter (ADC), a real-time clock (RTC), and a range of timers for accurate event management and PWM generation.
  • Communication Interfaces: It supports a variety of communication protocols including SPI, I2C, and UART, enabling easy integration with other devices and systems.
  • Robustness: The MCU is designed to operate within a temperature range of -40°C to 85°C, making it suitable for harsh environments and extending its applicability across various industrial applications.

Applications:

The STM8AL318ATCX is ideal for use in automotive and industrial applications due to its reliability and feature set. It is particularly well-suited for automotive body control modules, lighting systems, and small motor control. Moreover, its low power consumption makes it a great choice for battery-operated devices and smart sensors in IoT applications.

With its combination of performance, power efficiency, and robust peripheral set, the STM8AL318ATCX from STMicroelectronics is a versatile MCU that offers a comprehensive solution for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess