The STM8AH6169TASSS is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver robust performance for automotive and industrial applications. This advanced microcontroller is a part of the STM8A series, which is well-known for its high reliability, efficiency, and ease of use.
Key Features
- Core: STM8 core operating at up to 16 MHz frequency.
- Memory: Comes with 32 Kbytes of Flash program memory and 2 Kbytes of RAM, which is ideal for handling complex operations and multitasking.
- Data Storage: 128 bytes of true data EEPROM with read-while-write support and 10,000 write/erase cycles.
- Robust I/O: Offers up to 38 I/O ports, all of which are 5V tolerant, providing versatility in connecting peripherals and sensors.
- Advanced Control: Features advanced control peripherals such as an 8-bit timer, a 16-bit timer, and an ART accelerator for enhanced real-time performance.
- Communication Interfaces: Equipped with diverse communication interfaces including I2C, SPI, and UART for easy integration with other components.
- Operating Voltage: Operates within a range of 2.95 to 5.5 V, suitable for automotive environments and other applications requiring a wide operating voltage range.
- Temperature Range: Designed to work within an extended temperature range from -40°C to 85°C or 125°C, depending on the application requirements.
- Package: Available in a compact LQFP 32-pin package, making it suitable for space-constrained applications.
Applications
The STM8AH6169TASSS is ideal for a wide range of applications, particularly in the automotive sector, including engine control, body control modules, and sensors. It is also well-suited for industrial applications that require a robust and reliable microcontroller solution.
Reliability and Quality
STMicroelectronics ensures that the STM8AH6169TASSS meets the highest quality and reliability standards. The device is AEC-Q100 qualified, which is a critical requirement for automotive-grade components, ensuring that the product can withstand the harsh conditions of automotive environments.
With its robust feature set and adherence to stringent quality standards, the STM8AH6169TASSS from STMicroelectronics stands out as an excellent choice for designers looking for a reliable microcontroller for their next automotive or industrial project.