EN
  • EN
  • DE

MC68360FE33C

Part No MC68360FE33C
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317177-MC68360FE33C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68360FE33C CAD Model

Description

ON Semiconductor MC68360FE33C Integrated Processor

The ON Semiconductor MC68360FE33C is a versatile integrated communication processor that combines multiple functionalities into a single, robust package. Ideal for embedded systems and communication applications, this processor is designed to meet the rigorous demands of modern networking requirements.

At the heart of the MC68360FE33C is a 32-bit CPU32 core, which is a derivative of the Motorola M68000 microprocessor family. This core provides a balance of high performance and low power consumption, making it suitable for a variety of applications that require efficient processing capabilities. Operating at a frequency of 33 MHz, the processor delivers the computational power needed for complex tasks without compromising on energy efficiency.

The processor is equipped with an integrated QUICC (Quad Integrated Communication Controller) engine, which is a distinguishing feature of the MC68360 series. The QUICC engine supports a wide range of communication protocols including Ethernet, HDLC, UART, and more. This makes the MC68360FE33C an excellent choice for applications that require multiple communication interfaces, such as industrial control, automotive systems, and telecommunications equipment.

In addition to its communication prowess, the MC68360FE33C boasts a rich set of peripherals and features. It includes a System Integration Unit (SIU) that simplifies system design by integrating many of the common system functions such as chip selects, interrupt controllers, and timers. The processor also offers a versatile memory controller that supports a variety of memory types, including DRAM, SRAM, and ROM, providing flexibility in system memory design.

The MC68360FE33C is encapsulated in a 240-pin QFP (Quad Flat Package), ensuring a compact footprint for space-constrained applications. With its combination of processing power, communication capabilities, and integrated peripherals, the ON Semiconductor MC68360FE33C is an all-in-one solution that streamlines the design of complex electronic systems.

Developers and engineers looking for a reliable and high-performing integrated processor will find the MC68360FE33C to be an excellent choice for their next project, offering the perfect blend of functionality, performance, and integration.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1081 $66.2162
5+ $27.1656 $135.8280
7+ $26.3167 $184.2169
10+ $25.4678 $254.6780
12+ $24.6188 $295.4256
16+ $22.0721 $353.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess