EN
  • EN
  • DE

STM8AF6286TCY

Part No STM8AF6286TCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 32-LQFP
Win Source Part Number 1103523-STM8AF6286TCY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6286TCY CAD Model

Description

STM8AF6286TCY Microcontroller by STMicroelectronics

The STM8AF6286TCY is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive and industrial applications. This high-performance MCU is part of the STM8AF series, which is renowned for its excellent reliability and advanced features tailored for operation in demanding environments.

Key Features

  • Core: The STM8AF6286TCY is built around the powerful STM8A 8-bit core, operating at up to 16 MHz frequency, which provides a perfect balance between speed and power efficiency.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention for up to 20 years at 85°C. Additionally, it includes 2 Kbytes of true data EEPROM with up to 300k write/erase cycles.
  • RAM: The MCU boasts 2 Kbytes of RAM, ensuring smooth operation and sufficient temporary data storage for complex tasks.
  • Advanced Peripherals: A rich set of peripherals, including an advanced control timer, two general-purpose timers, and a PWM timer, enhance the functionality of the STM8AF6286TCY. It also features an array of communication interfaces such as SPI, I2C, and UART, which provide excellent connectivity options.
  • Robust I/Os: With up to 28 I/O pins, the STM8AF6286TCY provides flexible interface options with external components and modules.
  • Operating Voltage: The device operates at a voltage range of 2.95 to 5.5 V, accommodating various power supply conditions.
  • Temperature Range: It is designed to withstand extreme temperatures, with an operating range from -40°C to 85°C, ensuring reliable performance in harsh conditions.
  • Package: The STM8AF6286TCY comes in a compact LQFP 32-pin package, which is ideal for space-constrained applications.

Applications

The versatility of the STM8AF6286TCY makes it an excellent choice for automotive applications, including body control modules, sensors, and dashboards. Its robustness and rich peripheral set also make it suitable for industrial applications, such as process control, automation, and any application requiring a reliable MCU to operate under stringent conditions.

STMicroelectronics provides comprehensive software and hardware support for the STM8AF6286TCY, including development tools and reference designs, to facilitate rapid development and deployment of applications utilizing this advanced microcontroller.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4059 $61.6826
32+ $3.6152 $115.6864
50+ $3.5022 $175.1100
69+ $3.3892 $233.8548
89+ $3.2762 $291.5818
118+ $2.9373 $346.6014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess