Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 24AA128
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123133-24AA128-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA128-I/MS CAD Model

Description

Microchip Technology's 24AA128-I/MS EEPROM

The 24AA128-I/MS is a 128Kb (16,384 x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This device from Microchip Technology offers an optimal solution for advanced, complex applications requiring a reliable and flexible non-volatile memory solution. Its small form factor, combined with high-endurance and low-power consumption, makes it an ideal choice for a wide array of applications in the industrial, automotive, and consumer electronics sectors.

One of the key features of the 24AA128-I/MS is its I²C-compatible (2-wire) serial interface, which facilitates easy integration into most microcontroller-based systems. This interface not only simplifies connectivity but also supports a 100 kHz (Standard), 400 kHz (Fast), and 1 MHz (Fast-Plus) data transfer rates, ensuring compatibility with both legacy and modern systems.

The device is housed in an 8-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes, thus reducing manufacturing costs. The 24AA128-I/MS also supports a write-protect feature, which allows users to prevent accidental overwrite of data by setting write-protect pins. This feature enhances the security and integrity of the data stored within the device.

With its built-in error correction code (ECC) logic, the 24AA128-I/MS ensures the reliability and accuracy of data transmissions by detecting and correcting any errors that may occur during read operations. Additionally, the device boasts a high endurance of one million erase/write cycles and a data retention period of over 200 years, ensuring the longevity and durability of the data storage.

Microchip Technology's commitment to quality is evident in the 24AA128-I/MS, which is designed to operate over the industrial temperature range (-40°C to +85°C). This robustness allows the EEPROM to function reliably in harsh environments, making it a versatile choice for mission-critical applications.

In summary, the 24AA128-I/MS EEPROM from Microchip Technology is a high-quality, versatile memory solution that offers excellent performance, reliability, and ease-of-use for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93CS66N
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0652
ECAD model for P24C02A-SSH-MIR
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ECAD model for HN58V66AFP-10E
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5126
ECAD model for NV24C128MUW3VTBG
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3781 $55.1240
80+ $1.2909 $103.2720
125+ $1.2473 $155.9125
175+ $1.1600 $203.0000
225+ $1.1164 $251.1900
280+ $1.0728 $300.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,370 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention