EN
  • EN
  • DE

STM8AF6226TDY

Part No STM8AF6226TDY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 1103509-STM8AF6226TDY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TDY CAD Model

Description

The STM8AF6226TDY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust and efficient solution for automotive and industrial applications. This product is part of the STM8A series, which is known for its high performance and reliability in demanding environments.

Key Features

  • Core: The MCU features an advanced STM8A core operating at up to 16 MHz frequency, providing the computational power needed for complex tasks.
  • Memory: It comes with 8 KB of Flash program memory, which is highly reliable and optimized for intensive operations, along with 1 KB of RAM and 128 bytes of EEPROM for data storage.
  • Digital Peripherals: The STM8AF6226TDY includes a range of digital peripherals such as communication interfaces (SPI, I2C, UART), 16 general-purpose I/O pins, and multiple 16-bit timers, enhancing its versatility for various applications.
  • Analog Features: Equipped with a 10-bit analog-to-digital converter (ADC) with up to 5 channels, this MCU can handle analog signals efficiently, making it suitable for sensor interfacing and data acquisition tasks.
  • Operating Voltage: It operates within a wide range of supply voltages from 2.95V to 5.5V, which is ideal for automotive environments where voltage levels can fluctuate.
  • Temperature Range: The device is designed to withstand extreme temperatures, operating reliably between -40°C and +85°C (industrial grade) or up to +125°C for automotive grade applications.

Applications

The STM8AF6226TDY is particularly suited for use in automotive applications, such as body control modules, dashboard systems, and sensors. Its robustness and feature set also make it an excellent choice for industrial control systems, home appliances, and power tools.

Package and Quality

This microcontroller is available in a compact TSSOP20 package, allowing for space-efficient designs in embedded systems. Moreover, it is qualified under AEC-Q100 standards, ensuring high-quality performance in automotive-grade applications.

With its combination of performance, memory options, and robust peripheral set, the STM8AF6226TDY from STMicroelectronics represents a reliable and flexible solution for developers looking to push the boundaries of what's possible in automotive and industrial electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4510 $54.5100
23+ $4.4726 $102.8698
35+ $4.3328 $151.6480
48+ $4.1931 $201.2688
62+ $4.0533 $251.3046
83+ $3.6340 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess