EN
  • EN
  • DE

STM8AF52A8TCX

Part No STM8AF52A8TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48LQFP / MCU 8-bit STM8A CISC 128KB Flash 3.3V/5V Automotive 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Reel package
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Win Source Part Number 795739-STM8AF52A8TCX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF52A8
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AF52A8TCX CAD Model

Description

STM8AF52A8TCX Product Overview

The STM8AF52A8TCX is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for the automotive market with an emphasis on reliability and robustness. This MCU is part of the STM8AF series of 8-bit microcontrollers, which are designed to offer a cost-effective solution for embedded applications within the automotive sector.

Key Features

  • Core: The device features an advanced STM8A core operating at up to 16 MHz clock frequency, providing the necessary computational power for demanding applications.
  • Memory: It comes with 64 KB of flash memory, 2 KB of RAM, and 2 KB of EEPROM, which is more than sufficient for complex operations and data storage without the need for external memory components.
  • Robust I/Os: The STM8AF52A8TCX is equipped with a variety of input/output ports, including 32 multipurpose I/O pins that support various configurations to interface with other automotive components.
  • Advanced Peripherals: It incorporates a range of embedded peripherals such as multiple 16-bit timers, communication interfaces (UART, SPI, and I²C), and 10-bit ADCs, enhancing its functionality and making it suitable for a wide range of automotive applications.
  • Operating Voltage: The MCU operates at a voltage range of 2.95 V to 5.5 V, which is ideal for automotive environments where power supply variations are common.
  • Temperature Range: Designed to withstand extreme conditions, it operates within a temperature range of -40°C to 125°C, ensuring reliable performance under various climatic conditions.
  • Package: The STM8AF52A8TCX is offered in a 32-pin LQFP package, which is suitable for compact designs and provides enough pins for most applications without being too bulky.

Applications

This MCU is specifically designed for automotive applications, such as engine management, body control modules, ABS systems, airbags, and other safety-critical components. Its robust design and advanced features make it an ideal choice for developers looking to create reliable and efficient automotive systems.

The STM8AF52A8TCX from STMicroelectronics is a testament to the company's commitment to providing high-quality, industry-specific solutions, ensuring that automotive systems are not only advanced but also reliable and safe for end-users.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1160 $50.7840
58+ $1.7362 $100.6996
90+ $1.6820 $151.3800
123+ $1.6277 $200.2071
159+ $1.5735 $250.1865
213+ $1.4107 $300.4791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,248 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess