EN
  • EN
  • DE

PIC16LF72-I/SO

Part No PIC16LF72-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 045864-PIC16LF72-I/SO
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16LF72-I/SO CAD Model

Description

Microchip Technology PIC16LF72-I/SO

The PIC16LF72-I/SO is a high-performance, 8-bit microcontroller crafted by the renowned manufacturer, Microchip Technology. This versatile and efficient MCU is designed to cater to a broad range of applications, from industrial controls to consumer electronics. It comes in a compact SOIC (Small Outline Integrated Circuit) package, making it an ideal choice for space-constrained applications.

At the heart of the PIC16LF72-I/SO is a powerful RISC architecture that enables the execution of most instructions in a single clock cycle, thus providing a high degree of processing power. With its 3.5KB of flash memory, this microcontroller offers ample space for application code, and its 128 bytes of RAM ensure smooth operation and data handling. The device operates at a voltage range of 2.5V to 5.5V, providing flexibility for use in various power environments and ensuring low-power consumption for battery-powered applications.

The PIC16LF72-I/SO is equipped with an array of features that make it highly adaptable and functional. It includes:

  • 22 I/O pins which provide generous connectivity options for peripherals and other components.
  • An 8-level deep hardware stack that enhances the MCU's interrupt capabilities, making it highly suitable for real-time applications.
  • Five channels of 8-bit Analog-to-Digital Converters (ADC), allowing the microcontroller to interface with analog sensors and transducers directly.
  • Two Capture/Compare/PWM (CCP) modules that provide enhanced capabilities for handling time-critical tasks such as motor control and signal modulation.
  • A synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or 2-wire Inter-Integrated Circuit (I²C) for communication with other digital devices.

The PIC16LF72-I/SO also features a watchdog timer, power-saving sleep mode, and Power-on Reset (POR) for increased reliability and stability of the system. Microchip provides comprehensive development tools and software support, including the MPLAB IDE and MPLAB X Integrated Development Environments, which facilitate the programming and debugging of this MCU. Whether you are developing a simple control system or a complex embedded solution, the PIC16LF72-I/SO offers a perfect blend of performance, power efficiency, and versatility.

With its robust design and extensive feature set, the Microchip PIC16LF72-I/SO stands out as a top choice for designers looking for a microcontroller that delivers consistent performance and adaptability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7999 $52.7989
26+ $3.9384 $102.3984
40+ $3.8154 $152.6160
55+ $3.6923 $203.0765
71+ $3.5692 $253.4132
94+ $3.2000 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess