Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A72 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Speed 1.2GHz
Operating Temperature Range -40°C ~ 105°C
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name LS1046
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923970-LS1046AXE8MQA
Ultra Librarian 3D Model Ultra Librarian LS1046AXE8MQA CAD Model

Description

NXP LS1046AXE8MQA Product Overview

The NXP LS1046AXE8MQA is a high-performance, power-efficient processor designed to meet the demands of advanced networking and high-speed data processing. This product is part of NXP's Layerscape series, which is known for its exceptional integration of multi-core processing power with rich I/O connectivity and network peripheral interfaces.

Key Features:

  • Quad-Core CPU: Equipped with a 64-bit ARM Cortex-A72 architecture, the LS1046AXE8MQA boasts four cores running at a frequency of up to 1.8GHz. This provides a robust foundation for multi-threaded applications and high-performance computing tasks.
  • Integrated Security: The processor includes a comprehensive suite of security features, such as secure boot, cryptography acceleration, and tamper detection, ensuring data protection and secure system operation.
  • High-Speed Connectivity: With support for 10 Gigabit Ethernet, the LS1046AXE8MQA facilitates rapid data transfer, making it ideal for network-intensive applications. Additionally, it provides a variety of connectivity options including PCIe Gen3, SATA 3.0, USB 3.0, and QSPI.
  • Energy Efficiency: Designed with power efficiency in mind, the processor leverages advanced power management techniques to reduce energy consumption, making it suitable for both environmentally conscious and cost-sensitive applications.
  • Scalability: The scalability of the LS1046AXE8MQA allows for use in a wide range of applications, from networking equipment like routers and switches to industrial applications and high-performance computing platforms.

Applications:

The LS1046AXE8MQA's versatile feature set makes it an excellent choice for a variety of use cases, including:

  • Data Center & Enterprise Networking
  • Industrial Control and Automation
  • Network Attached Storage (NAS)
  • Internet of Things (IoT) Gateways
  • Wireless Infrastructure

With its combination of performance, connectivity, and security, the NXP LS1046AXE8MQA processor is a powerful solution for next-generation embedded and networking applications that require robust processing capabilities and efficient data handling.

You May Also Be Interested in

NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention