EN
  • EN
  • DE

STM8AF5268TAY

Part No STM8AF5268TAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / MCU 8-bit STM8A CISC 32KB Flash 3.3V/5V Automotive 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8A
Packaging Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 795735-STM8AF5268TAY
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF5268
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AF5268TAY CAD Model

Description

The STM8AF5268TAY from STMicroelectronics is a robust and versatile 8-bit microcontroller that is part of the STM8AF series, specifically designed for automotive and industrial applications. This high-performance MCU is built on an advanced STM8A core, operating at a frequency of up to 16 MHz. It is well-suited for handling complex tasks in real-time environments.

Key Features:

  • Core: STM8A 8-bit with Harvard architecture and 3-stage pipeline
  • Frequency: Up to 16 MHz operating frequency
  • Flash Memory: 32 Kbytes of Flash memory with read-while-write (RWW) support
  • RAM: 2 Kbytes of RAM
  • EEPROM: 1 Kbyte of true data EEPROM with endurance up to 300k write/erase cycles
  • Timers: Advanced control timer, two general-purpose timers, and an additional timer for independent watchdog
  • Communication Interfaces: Integrated CAN interface, two SPI interfaces, two I2C interfaces, and three USARTs
  • ADC: 10-bit analog-to-digital converter with up to 16 channels
  • DA Converter: Integrated 8-bit digital-to-analog converter
  • I/O Ports: Up to 68 I/O ports with interrupt capability
  • Operating Voltage: 2.95 V to 5.5 V, suitable for automotive environments
  • Temperature Range: -40°C to 85°C or 125°C, depending on version

Applications:

The STM8AF5268TAY is engineered to meet the stringent requirements of automotive applications, including engine management, body control modules, and automotive sensors. Additionally, its robust feature set makes it ideal for industrial applications such as factory automation, process control, and other demanding systems.

Quality & Reliability:

STMicroelectronics is committed to delivering high-quality products. The STM8AF5268TAY microcontroller is designed with rigorous quality control and reliability standards to withstand the harsh conditions typical of automotive and industrial environments. It is qualified under AEC-Q100, which is a critical standard for automotive integrated circuits.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7661 $54.3627
16+ $6.3722 $101.9552
25+ $6.1730 $154.3250
34+ $5.9739 $203.1126
44+ $5.7748 $254.0912
58+ $5.1774 $300.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,198 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess