EN
  • EN
  • DE

STL58N3LLH5

Part No STL58N3LLH5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Low on-resistance | MOSFET N-CH 30V 64A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 64A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 9mOhm at 7.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 10nC at 4.5V
Gate Source Voltage (Maximum) +22V, -20V
Input Capacitance (Ciss) (Maximum) at Vds 950pF at 25V
Power Dissipation (Maximum) 4.8W, 62.5W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261333-STL58N3LLH5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL58N3LLH5 CAD Model

Description

STL58N3LLH5 N-channel MOSFET by STMicroelectronics

The STL58N3LLH5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This product is a testament to STMicroelectronics' commitment to providing energy-efficient and high-reliability components for a wide range of electronic applications.

The STL58N3LLH5 is part of the STripFET™ H5 series, which features some of the latest advancements in MOSFET technology. With a 30V drain-source voltage (V<sub>DS) and a 58A continuous drain current (I<sub>D), it is designed to handle significant power and efficiency for various switching applications. The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, enhancing its suitability for low-voltage operations.

This MOSFET is characterized by its low on-resistance (R<sub>DS(on)), which stands at an impressive 3.3 mΩ typical value at V<sub>GS = 10 V. The low R<sub>DS(on) translates to reduced conduction losses, making the STL58N3LLH5 an excellent choice for power-intensive applications where efficiency is paramount. Furthermore, the device boasts a low gate charge (Q<sub>g), which minimizes switching losses and improves overall performance in high-frequency circuits.

The STL58N3LLH5 comes in a PowerFLAT™ 5x6 package, which not only offers a compact footprint but also an excellent thermal performance. This package design allows for a highly efficient heat dissipation, ensuring the MOSFET operates within its specified temperature range even under high current conditions. This makes the STL58N3LLH5 suitable for applications such as DC-DC converters, motor control circuits, and power management systems where space and thermal efficiency are critical.

STMicroelectronics has equipped the STL58N3LLH5 with 100% avalanche tested ruggedness, providing additional reliability and robustness against harsh operating conditions. This feature ensures that the device can withstand high energy pulses in the avalanche and commutation modes, which is essential for applications subject to frequent voltage spikes.

In summary, the STL58N3LLH5 N-channel MOSFET from STMicroelectronics is a powerful and efficient solution for designers looking to enhance the performance of their power management systems. With its advanced technology, compact packaging, and robust design, it stands out as a top choice for a wide array of electronic applications.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0171 $61.0260
140+ $0.8346 $116.8440
215+ $0.8085 $173.8275
300+ $0.7824 $234.7200
385+ $0.7564 $291.2140
515+ $0.6781 $349.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess