EN
  • EN
  • DE

STM8AF519ATAY

Part No STM8AF519ATAY
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8-BIT Flash 24 Mhz Microcontroller PQFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097166-STM8AF519ATAY
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM8AF519ATAY CAD Model

Description

STMicroelectronics STM8AF519ATAY Microcontroller

The STM8AF519ATAY is a high-performance microcontroller from STMicroelectronics, tailored for the demanding needs of automotive and industrial applications. This robust MCU is part of STMicroelectronics' STM8AF series of microcontrollers, which are designed to offer a perfect blend of performance, reliability, and cost-effectiveness.

At the heart of the STM8AF519ATAY is an advanced STM8A core, running at a clock speed of up to 16 MHz. This core is complemented by 32 kilobytes of Flash memory, which provides ample space for application code. In addition, the microcontroller features 2 kilobytes of RAM and 1 kilobyte of EEPROM, which are essential for efficient data storage and retrieval operations in real-time systems.

The STM8AF519ATAY comes equipped with a rich set of peripherals that enhance its connectivity and control capabilities. These include an advanced control timer, two general-purpose timers, and a window watchdog timer, which are crucial for precise timing and system monitoring. The MCU also boasts a range of communication interfaces, such as an SPI, an I2C interface, and up to two UARTs, allowing for versatile communication with other devices and systems.

For automotive and industrial environments, robustness is key, and the STM8AF519ATAY delivers on this front with its wide operating temperature range from -40°C to 125°C. It also integrates features like an internal low-dropout regulator, which ensures a stable power supply even under fluctuating conditions, and an internal clock oscillator, which reduces the need for external components.

The microcontroller's 32-pin LQFP package makes it compact enough for space-constrained applications while providing enough I/O ports for complex tasks. Furthermore, the STM8AF519ATAY supports a range of development tools, including ST's STVD and STVP, as well as third-party integrated development environments (IDEs), which facilitate the development and debugging process.

Overall, the STM8AF519ATAY from STMicroelectronics is a versatile and reliable microcontroller that offers a perfect solution for automotive and industrial applications that require a high level of integration, robustness, and cost efficiency.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1112 $106.6680
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess