EN
  • EN
  • DE

LTC1279CSW#PBF

Part No LTC1279CSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/DCONV SAMPLNG W/SHTDN24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 600k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -2.45 V to 5.25
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 141169-LTC1279CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1279CSW#PBF CAD Model

Description

LTC1279CSW#PBF - A High-Performance ADC from Linear Technology

The LTC1279CSW#PBF is a state-of-the-art 12-bit analog-to-digital converter (ADC) developed by Linear Technology, which has been designed to deliver high-speed and accurate data conversion for a wide range of applications. This ADC is capable of converting analog input signals into digital output data at a rate of up to 500 kilosamples per second (ksps), making it ideal for high-speed signal processing tasks.

Key Features

  • Resolution: 12-bit resolution provides a fine level of detail in the digital representation of the analog signal.
  • Sampling Rate: Fast sampling rate of up to 500 ksps allows for the accurate capture of high-frequency signals.
  • Input Range: The ADC supports a versatile input range, accommodating various signal amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices and applications where power conservation is critical.
  • Interface: Easy to interface with digital systems, thanks to its parallel output format.
  • Package: The LTC1279CSW#PBF comes in a 20-pin SW package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the LTC1279CSW#PBF makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process controls
  • Communication systems
  • Imaging systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1279CSW#PBF is no exception. It is manufactured to high standards, ensuring reliable performance in critical systems. The part number suffix 'PBF' indicates that the product is lead-free, reflecting Linear Technology's dedication to environmental responsibility.

Conclusion

In summary, the LTC1279CSW#PBF by Linear Technology is a top-tier ADC that offers excellent speed, precision, and power efficiency. Its robust design and wide range of applications make it a valuable component for any system requiring high-performance data conversion.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9967 $61.9934
5+ $25.4331 $127.1655
8+ $24.6385 $197.1080
10+ $23.8438 $238.4380
13+ $23.0492 $299.6396
17+ $20.6653 $351.3101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess