EN
  • EN
  • DE

STM703M6E

Part No STM703M6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR SWITCH OVER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103459-STM703M6E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM703M6E CAD Model

Description

STMicroelectronics STM703M6E Product Overview

The STM703M6E from STMicroelectronics is a robust, low-power microcontroller that is part of the STM32 family, renowned for its high performance and integration capabilities. This particular model is designed to cater to a wide range of applications, from industrial control systems to sophisticated consumer electronics.

Key Features

  • Core: The STM703M6E is built around an ARM Cortex-M7 core, which operates at speeds of up to 400 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Memory: It comes with a generous memory provision, including 1 Mbyte of Flash memory and 340 Kbytes of RAM, ensuring ample storage for application code and data.
  • Energy Efficiency: Despite its powerful performance, the STM703M6E is designed for energy efficiency, featuring multiple power-saving modes to extend battery life in portable devices.
  • Connectivity: A wide range of connectivity options are available, including USB OTG, CAN, and multiple serial interfaces (I2C, SPI, USART), allowing for versatile peripheral connections and communication protocols.
  • Robust I/Os: The device offers up to 168 I/O ports with interrupt capability, which are highly configurable to suit various application needs.
  • ADCs and DACs: The inclusion of analog peripherals such as 3x 12-bit ADCs and 2x 12-bit DACs enable the STM703M6E to handle analog signals with precision, making it ideal for sensor interfacing and control applications.
  • Graphics Support: For applications with a user interface, the STM703M6E supports a TFT-LCD controller, allowing for the development of visually rich and interactive displays.
  • Security: The STM703M6E includes advanced security features such as a hardware random number generator (RNG) and cryptographic acceleration for secure data transfer and storage.

Applications

The STM703M6E is versatile and can be used in various applications, including industrial automation, motor control, medical equipment, advanced navigation systems, and home automation products. Its high level of integration and performance makes it a go-to choice for developers looking to create sophisticated and reliable systems.

With its balance of power, efficiency, and feature-rich capabilities, the STM703M6E from STMicroelectronics represents a powerful solution for a wide array of embedded systems and IoT devices.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess