EN
  • EN
  • DE

STM6720TGWB6F

Part No STM6720TGWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL/TRPL SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 1.11V, 3.075V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number STM6720
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 708581-STM6720TGWB6F
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6720TGWB6F CAD Model

Description

Product Overview: STM6720TGWB6F by STMicroelectronics

The STM6720TGWB6F is a versatile and robust microprocessor supervisor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact component is engineered to monitor the power supply and system health of microprocessor-based systems, ensuring reliable operation and protection against system failures due to power anomalies.

Key Features

  • Voltage Monitoring: The STM6720TGWB6F offers precise monitoring of under-voltage supply conditions, ensuring that the system operates within safe voltage levels.
  • Programmable Reset Time Delay: This device allows designers to program the reset time delay according to system requirements, providing flexibility and enhanced control over the reset function.
  • Low Power Consumption: With its design focused on energy efficiency, the STM6720TGWB6F is an excellent choice for battery-operated devices, minimizing power drain and extending battery life.
  • Multiple Reset Threshold Options: The product is available with several preset voltage threshold options, accommodating a wide range of applications and ensuring compatibility with various microprocessors and digital systems.
  • Manual Reset Input: An additional feature of manual reset input allows for an external trigger to reset the system, providing an extra layer of system control.

Applications

The STM6720TGWB6F is suitable for a broad spectrum of applications across different industries. It is commonly used in:

  • Computer Systems
  • Embedded Systems
  • Portable/Battery-powered Devices
  • Industrial Controllers
  • Automotive Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the STM6720TGWB6F is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance even under adverse conditions. This product is a testament to STMicroelectronics' dedication to providing advanced electronic components that cater to the evolving needs of modern technology.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1349 $51.2376
58+ $1.7517 $101.5986
89+ $1.6970 $151.0330
122+ $1.6423 $200.3606
158+ $1.5875 $250.8250
211+ $1.4233 $300.3163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 862 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess