EN
  • EN
  • DE

STM6520AQRRDG9F5

Part No STM6520AQRRDG9F5
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708574-STM6520AQRRDG9F5
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6520AQRRDG9F5 CAD Model

Description

Introducing the STM6520AQRRDG9F5 from STMicroelectronics

The STM6520AQRRDG9F5 is a high-performance product from the renowned semiconductor manufacturer STMicroelectronics. This advanced component is specifically designed to cater to the demanding needs of modern electronic applications, offering a perfect blend of efficiency, reliability, and versatility. It is an ideal choice for designers and engineers looking to enhance their systems with cutting-edge technology.

Key Features

  • Robust Processing Capabilities: At the core of the STM6520AQRRDG9F5 lies a powerful processing unit that is capable of handling complex computations with ease. This ensures smooth and efficient operation, even in applications that require intensive data processing.
  • Energy Efficiency: STMicroelectronics is known for its commitment to sustainability, and the STM6520AQRRDG9F5 is no exception. It is designed to operate with minimal power consumption, making it suitable for energy-sensitive projects without compromising on performance.
  • High Integration: The product boasts a high level of integration, which allows for a reduction in the number of external components required. This not only saves space on the PCB but also simplifies the design and development process, leading to quicker time-to-market.
  • Durability: Manufactured with robust materials and adhering to strict quality standards, the STM6520AQRRDG9F5 is built to last. It can withstand harsh environments and is resistant to a wide range of temperatures, ensuring longevity and reliability in the field.
  • Connectivity: With its advanced connectivity options, this component ensures seamless communication within the system, as well as with external devices. This makes it an excellent choice for applications that require robust data exchange capabilities.

Applications

The versatility of the STM6520AQRRDG9F5 allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Industrial automation systems
  • High-performance computing platforms
  • Consumer electronics
  • Automotive electronics
  • Telecommunications equipment

With its outstanding features and broad application scope, the STM6520AQRRDG9F5 from STMicroelectronics stands out as a superior choice for any project that demands high-quality semiconductor solutions.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess