Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRa™
Modulation BPSK, GFSK, GMSK, FSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 256kB Flash, 64kB SRAM
Serial Interfaces ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO 43
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 63mA ~ 68mA
Current - Transmitting 160mA ~ 310mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 73-UFBGA
Supplier Device Package 73-UFBGA (5x5)
Base Product Number STM32
Other Names 497-STM32WLE5JCI6
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235741-STM32WLE5JCI6
Ultra Librarian 3D Model Ultra Librarian STM32WLE5JCI6 CAD Model

Description

STMicroelectronics STM32WLE5JCI6 Ultra-Low-Power MCU

The STM32WLE5JCI6 from STMicroelectronics is a cutting-edge microcontroller that combines the power and flexibility of the STM32 family with advanced connectivity features. Designed for a wide range of applications, this product is particularly suited for the development of smart devices within the Internet of Things (IoT), providing both LoRa and (G)FSK modulation capabilities.

This microcontroller is part of the STM32WL series, the world's first wireless MCU with a built-in LoRa transceiver, which offers a unique combination of long-range wireless communication and ultra-low-power performance. The STM32WLE5JCI6 is based on an Arm® Cortex®-M4 core with a maximum frequency of 48 MHz, delivering a balanced blend of performance and energy efficiency.

With its integrated LoRa transceiver, the STM32WLE5JCI6 can achieve long-range wireless connectivity while maintaining low power consumption, making it ideal for remote sensors, environmental monitoring, smart metering, and a host of other IoT applications. The device also supports a wide range of other modulations, ensuring flexibility and adaptability to various communication protocols and standards.

Key features of the STM32WLE5JCI6 include:

  • Integrated LoRa transceiver supporting global LoRaWAN® networks
  • Multi-modulation capability: (G)FSK, BPSK, and proprietary protocols
  • 256 KB of Flash memory and 64 KB of SRAM
  • Ultra-low-power design for extended battery life
  • Highly secure with hardware encryption and RNG
  • Multiple power-saving modes for optimal energy management
  • Wide array of peripherals including ADCs, timers, and serial interfaces

The STM32WLE5JCI6 is also supported by the comprehensive STM32 ecosystem, which includes development tools, software libraries, and community resources to accelerate the design and development process. This support, combined with the MCU's robust feature set, makes the STM32WLE5JCI6 an excellent choice for developers looking to create innovative and efficient wireless solutions.

STMicroelectronics' commitment to quality and performance ensures that the STM32WLE5JCI6 is a reliable and powerful core for your next IoT project, enabling seamless integration of wireless connectivity with minimal power consumption.

You May Also Be Interested in

Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Lowest to €1.4239
ECAD model for NRF24L01P-R
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN
Lowest to €2.7250
ECAD model for NRF52832-QFAA-R7
Toshiba Semiconductor and Storage
IC RF TXRX+MCU TRANSFERJET MOD
Need more? Email Us
ECAD model for TJM35420XLQ,EL
Nordic Semiconductors
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Lowest to €2.1107
ECAD model for NRF52820-QDAA-D-R
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2GHz, 5GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2440
Silicon Labs
IC RF TXRX CELLULAR 32-LFLGA
Need more? Email Us
ECAD model for SI4205
Silicon Labs
Lowest to €0.9633
ECAD model for SI4205-BMR
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 20VFQFN / IC RF TxRx Only General ISM < 1GHz 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Lowest to €8.1989
ECAD model for SI4464-B1B-FMR
Silicon Labs
IC RF TXRX CELLULAR 32-VFQFN
Need more? Email Us
ECAD model for SI4200-GM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €23.5698 €47.1397
5+ €19.3394 €96.6968
8+ €18.7350 €149.8801
11+ €18.1307 €199.4374
13+ €17.5263 €227.8423
18+ €15.7132 €282.8379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,406 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention