EN
  • EN
  • DE

STM32WB55VCQ6

Part No STM32WB55VCQ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 129UFBGA / ARM® Cortex®-M4 - Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 129-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Bluetooth, Brown-out Detect/Reset, DMA, LCD, POR, PWM, SmartCard, WDT
Number of I/O 72
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 19x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 129-UFBGA
Supplier Device Package 129-UFBGA (7x7)
Base Product Number STM32WB55
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-STM32WB55VCQ6
Standard Package 2,496
Win Source Part Number 1322703-STM32WB55VCQ6
Ultra Librarian 3D Model Ultra Librarian STM32WB55VCQ6 CAD Model

Description

STM32WB55VCQ6: A High-Performance Multi-Protocol Wireless Microcontroller

The STM32WB55VCQ6 by STMicroelectronics is a cutting-edge microcontroller unit (MCU) designed to power the next generation of smart devices. This dual-core MCU is part of the STM32WB series, which is specifically engineered for wireless applications. It incorporates a powerful ARM Cortex-M4 CPU with a dedicated ARM Cortex-M0+ for radio and security tasks, making it an ideal choice for a wide range of Internet of Things (IoT) applications.

At the heart of the STM32WB55VCQ6 lies its multi-protocol radio, which supports Bluetooth 5.0, Bluetooth Low Energy (BLE), and IEEE 802.15.4 wireless standards. This makes it highly versatile for applications that require robust and efficient wireless communication such as home automation, industrial control systems, and wearable technology.

The MCU boasts a rich set of peripherals and features that facilitate advanced application development. It includes a comprehensive set of power-saving modes, which allow for extended battery life in portable devices. Its security features are top-notch, with hardware encryption, a random number generator, and sector protection against read/write operations, ensuring safe data transmission and storage.

With up to 256KB of Flash memory and 64KB of SRAM, the STM32WB55VCQ6 provides ample storage for complex applications and software stacks. The device operates over a wide temperature range from -40°C to 85°C, making it suitable for deployment in harsh environmental conditions.

Developers can take advantage of the STM32CubeWB MCU Package, which includes a comprehensive software HAL library, as well as various packaged software examples. STMicroelectronics also provides an extensive ecosystem of development tools and software, including the STM32Cube Programmer and STM32CubeMonitor, to streamline product development.

The STM32WB55VCQ6 comes in a 48-pin UQFN package, offering a compact solution for space-constrained applications. Its integration of a multi-protocol wireless stack and a rich set of features makes it a powerful and flexible MCU choice for designers looking to create advanced wireless products.

For more information on the STM32WB55VCQ6, including datasheets, technical documentation, and development resources, visit the STMicroelectronics official website.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0956 $50.9560
24+ $4.1811 $100.3464
38+ $4.0504 $153.9152
52+ $3.9197 $203.8244
66+ $3.7891 $250.0806
89+ $3.3971 $302.3419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,894 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess