Products specifications

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 49
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-VFQFPN (8x8)
Base Product Number STM32
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235726-STM32WB55REV7
Ultra Librarian 3D Model Ultra Librarian STM32WB55REV7 CAD Model

Description

The STM32WB55REV7 is a cutting-edge microcontroller product from STMicroelectronics, which is a part of the STM32WB series. It is designed to cater to the growing demand for cost-effective and power-efficient wireless solutions in the Internet of Things (IoT) domain. This microcontroller is particularly suitable for smart home, industrial, and medical applications where both performance and energy efficiency are critical.

Key Features

  • Multi-Protocol Wireless Support: The STM32WB55REV7 supports Bluetooth® 5.0, IEEE 802.15.4-2011 PHY and MAC, which makes it ideal for developing a wide range of wireless applications including those that require mesh networking capabilities.
  • Powerful ARM® Cortex® Cores: It features a dual-core architecture with an ARM® Cortex®-M4 core for application processing and an ARM® Cortex®-M0+ core dedicated to the radio and security tasks. This allows for efficient multitasking and handling of complex wireless protocols.
  • Security: Security is a cornerstone for IoT devices, and the STM32WB55REV7 incorporates hardware public key authority (PKA), encryption, and random number generation to ensure secure data communication and storage.
  • Energy Efficiency: Designed with energy efficiency in mind, it includes multiple power-saving modes, which enable the device to operate in low-power scenarios, extending the battery life of the end product.
  • Rich Connectivity: This microcontroller offers a comprehensive set of peripherals, including USB, UART, SPI, I2C, and more, facilitating easy integration with other components and systems.
  • Development Ecosystem: STMicroelectronics provides a robust development ecosystem for the STM32WB55REV7, including software tools, libraries, and community support, which accelerates the development process and time-to-market for designers and developers.

Applications

The versatility of the STM32WB55REV7 makes it an ideal choice for a multitude of IoT applications. It is particularly well-suited for:

  • Smart Home Devices
  • Wearable Technology
  • Industrial Wireless Control
  • Wireless Sensor Networks
  • Health and Fitness Applications

With its comprehensive feature set, the STM32WB55REV7 from STMicroelectronics stands out as a powerful and reliable microcontroller, ready to drive innovation in wireless applications across various industries.

You May Also Be Interested in

Broadcom Limited
SINGLE-CHIP BLUETOOTH / IC RF
Need more? Email Us
ECAD model for BCM20740A2KMLG
Broadcom Limited
2.4G SINGLEBAND 802.11N BT4.1 FM / IC RF
Lowest to $14.2115
ECAD model for BCM43436PXKUBG
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
ECAD model for WGM110E1MV2
Silicon Labs
IC RF TXRX+MCU BLUETOOTH 32VFQFN
Lowest to $4.0612
ECAD model for EFR32BG1B132F256GM32-C0
Broadcom Limited
DUAL BAND 2X2 (IPA) 11AC + BT W/ / IC RF
Need more? Email Us
ECAD model for BCM43570EKFFBG
Texas Instruments
PROTOTYPE
Lowest to $5.3117
ECAD model for CC1020WRSSR
Cypress Semiconductor Corp
IC RF TXRX+MCU BLE/WIFI 109WLBGA
Need more? Email Us
ECAD model for BCM4334WKUBGT
Broadcom Limited
DUAL-BAND WLAN + BT 3.0 + FM / IC RF
Lowest to $89.2658
ECAD model for BCM43303KUBG
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 56QFN
Need more? Email Us
ECAD model for BCM20733A3KML1GT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention