EN
  • EN
  • DE

STM32WB55CEU6

Part No STM32WB55CEU6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 3.8mA ~ 7mA
Current - Transmitting 8.1mA ~ 13.1mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Other Names 497-18490
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235722-STM32WB55CEU6
Ultra Librarian 3D Model Ultra Librarian STM32WB55CEU6 CAD Model

Description

STM32WB55CEU6 - Ultra-Low-Power Dual Core Multi-Protocol Wireless MCU

The STM32WB55CEU6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is designed to power the next generation of smart devices. This dual-core MCU is part of the STM32WB series, which is renowned for its ultra-low-power operation and multi-protocol wireless support. It is an ideal choice for a wide range of applications, including Internet of Things (IoT) devices, smart home and industrial automation, healthcare, and wearable technology.

At the heart of the STM32WB55CEU6 lies a powerful 32-bit ARM Cortex-M4 CPU with a floating point unit (FPU) operating at up to 64 MHz. It is complemented by a Cortex-M0+ co-processor dedicated to managing the 2.4 GHz radio and handling the Bluetooth® 5.0, BLE, Zigbee, Thread, and proprietary protocols. This unique architecture allows for optimized power consumption, performance, and radio operation.

The MCU features a range of peripherals and interfaces that facilitate a wide range of functions and connectivity options. These include multiple SPI/I2C/UART interfaces, USB 2.0 Full Speed device, a programmable voltage range memory controller (FMC), and several timers and watchdogs. For security, the STM32WB55CEU6 incorporates state-of-the-art security features such as hardware public key authority (PKA), true random number generator (TRNG), and encryption co-processors for AES-128/256.

With its integrated power management, the STM32WB55CEU6 ensures efficient operation in both active and low-power modes, making it ideal for battery-powered applications. The MCU also includes a rich set of analog peripherals, including 12-bit ADCs, DACs, and ultra-low-power comparators, allowing for precise sensor interfacing and measurement capabilities.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes the STM32Cube software suite, a vast range of development tools, and a supportive community. This ensures a smooth and accelerated development process from prototype to production.

In summary, the STM32WB55CEU6 from STMicroelectronics is a feature-rich and versatile wireless MCU that provides the perfect blend of power efficiency, processing capability, and wireless connectivity for demanding applications in today's interconnected world.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5861 $53.1027
17+ $6.2245 $105.8165
25+ $6.0300 $150.7500
35+ $5.8355 $204.2425
45+ $5.6410 $253.8450
60+ $5.0574 $303.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess