EN
  • EN
  • DE

STM32WB55CCU6TR

Part No STM32WB55CCU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 128kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 2,500
Win Source Part Number 1097153-STM32WB55CCU6TR
Ultra Librarian 3D Model Ultra Librarian STM32WB55CCU6TR CAD Model

Description

STM32WB55CCU6TR Microcontroller by STMicroelectronics

The STM32WB55CCU6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the growing demands of the Internet of Things (IoT) market. This powerful MCU is built on an ultra-low-power dual-core architecture, which integrates an Arm Cortex-M4 CPU with a Cortex-M0+ CPU. The combination of these two cores allows for a rich balance of performance and energy efficiency, making it an ideal choice for a wide range of wireless applications.

The STM32WB55CCU6TR operates at a frequency of up to 64 MHz, providing ample computational power to handle complex tasks. It comes with a substantial 1 MB of flash memory and 256 KB of SRAM, ensuring that developers have enough space to build sophisticated applications without worrying about storage constraints.

One of the standout features of the STM32WB55CCU6TR is its support for multiple wireless protocols, including Bluetooth 5.0, IEEE 802.15.4, which is the foundation for protocols such as Zigbee or Thread, and various proprietary protocols. This versatility makes it an excellent choice for developers looking to create multi-protocol wireless solutions.

The MCU also boasts a comprehensive set of peripherals, including USB 2.0, LCD interface, an analog-to-digital converter (ADC), digital-to-analog converter (DAC), and multiple timers. These peripherals enhance the MCU's adaptability, allowing it to interface with a wide array of sensors and actuators.

Security is a critical consideration in IoT devices, and the STM32WB55CCU6TR addresses this with its integrated security features. It includes hardware encryption support, a random number generator, and sector protection against read/write operations, helping to safeguard your applications from external threats.

Designed with power efficiency in mind, the MCU supports multiple power-saving modes, which is crucial for battery-operated devices. The STM32WB55CCU6TR is available in a small UFBGA73 package, making it suitable for space-constrained applications.

Overall, the STM32WB55CCU6TR from STMicroelectronics is a robust and flexible MCU that is well-suited for the next generation of smart, connected, and secure IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7195 $61.3535
30+ $3.8724 $116.1720
47+ $3.7514 $176.3158
64+ $3.6304 $232.3456
83+ $3.5094 $291.2802
111+ $3.1464 $349.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,040 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess