EN
  • EN
  • DE

STM32WB35CCU7A

Part No STM32WB35CCU7A
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Thread, Zigbee®
Modulation -
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 256kB SRAM
Serial Interfaces ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 9.2mA
Current - Transmitting 4.5mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1373298-STM32WB35CCU7A
Ultra Librarian 3D Model Ultra Librarian STM32WB35CCU7A CAD Model

Description

STM32WB35CCU7A - STMicroelectronics

The STM32WB35CCU7A is a cutting-edge microcontroller product from STMicroelectronics, designed to empower the next generation of smart devices. As part of the STM32WB series, this MCU stands out with its dual-core architecture, integrating both an Arm Cortex-M4 CPU and an Arm Cortex-M0+ CPU. The primary Cortex-M4 processor operates at a frequency of up to 64 MHz, providing the computational power necessary for demanding applications, while the Cortex-M0+ co-processor is dedicated to managing Bluetooth 5.0, BLE, and IEEE 802.15.4 wireless communication protocols.

This microcontroller is an ideal choice for a wide range of applications, including personal health devices, smart home automation, and industrial IoT systems. It is designed to facilitate seamless wireless connectivity and energy-efficient operation, with a focus on security and reliability.

Key features of the STM32WB35CCU7A include:

  • 256 KB of Flash memory and 64 KB of SRAM, providing ample storage for application code and data.
  • Multiple security features, such as hardware public key authority (PKA), random number generator (RNG), and AES 256-bit cryptographic hardware acceleration, ensuring robust protection against cyber threats.
  • Integrated balun to reduce BOM costs and simplify PCB design by facilitating single-ended RF connections.
  • Comprehensive set of peripherals, including multiple timers, UARTs, SPI, I2C interfaces, and USB, to support a wide array of external components and modules.
  • Low-power operation modes, such as Stop and Standby, to maximize battery life in portable applications.
  • Support for a wide range of development tools, including the STM32Cube ecosystem, which provides software libraries and hardware abstraction layers to accelerate development.

The STM32WB35CCU7A comes in a UFQFPN48 package, offering a compact footprint for space-constrained applications. With its robust feature set and wireless capabilities, the STM32WB35CCU7A is an excellent choice for designers looking to create innovative, connected devices that require a balance of power efficiency, performance, and security.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8036 $61.2324
21+ $5.5826 $117.2346
33+ $5.4081 $178.4673
45+ $5.2337 $235.5165
58+ $5.0591 $293.4278
77+ $4.5358 $349.2566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,822 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess