EN
  • EN
  • DE

QN9080DHNE

Part No QN9080DHNE
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF BTLE SOC 48VFQFN / IC RF 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Type -
RF Family/Standard -
Protocol -
Modulation -
Frequency -
Data Rate (Max) -
Power - Output -
Sensitivity -
Memory Size -
Serial Interfaces -
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number QN9080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1373300-QN9080DHNE
Ultra Librarian 3D Model Ultra Librarian QN9080DHNE CAD Model

Description

Product Overview: NXP QN9080DHNE

The NXP QN9080DHNE is a highly integrated, ultra-low-power, and high-performance Bluetooth Low Energy (BLE) solution for advanced wireless connectivity. Designed by NXP Semiconductors, a leader in secure connectivity solutions, this system-on-chip (SoC) is tailored for a wide range of applications, including wearable devices, smart home automation, Internet of Things (IoT) sensors, and mobile accessories.

Key Features:

  • Energy Efficiency: The QN9080DHNE is engineered to provide exceptional battery life for devices that require long-term operation on a single charge, making it an ideal choice for energy-sensitive applications.
  • Bluetooth 5.0 Support: With support for the latest Bluetooth 5.0 standard, the QN9080DHNE offers improved data transfer rates, extended range, and enhanced connectivity options compared to previous Bluetooth versions.
  • Powerful ARM Cortex-M4 Core: At the heart of the SoC is a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), delivering the computing power needed for complex algorithms and signal processing tasks.
  • Integrated Peripherals: The QN9080DHNE includes a range of built-in peripherals, such as a digital microphone interface, a capacitive touch interface, and an analog-to-digital converter (ADC), facilitating versatile application development without the need for additional components.
  • Security Features: Security is a top priority in wireless communication. The QN9080DHNE incorporates advanced security features, including AES-128 encryption, to ensure secure data transmission and protect against unauthorized access.

Applications:

The NXP QN9080DHNE is designed to meet the demands of various markets and applications. Its robust feature set and low-power operation make it suitable for:

  • Wearable Health and Fitness Trackers
  • Smart Watches and Bands
  • Wireless Sensors and Beacons
  • Home Automation and Smart Lighting
  • IoT Devices and Accessories

Whether you're developing the next generation of wearable technology or creating innovative smart devices, the NXP QN9080DHNE provides a reliable and powerful platform to bring your wireless products to life.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5115 $50.0460
10+ $10.2659 $102.6590
16+ $9.9451 $159.1216
21+ $9.6243 $202.1103
27+ $9.3034 $251.1918
36+ $8.3410 $300.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess