EN
  • EN
  • DE

STM32W108CZU73TR

Part No STM32W108CZU73TR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48UFQFN  /  IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard 802.15.4
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 5Mbps
Power - Output 8dBm
Sensitivity -102dBm
Memory Size 192kB Flash, 12kB RAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 24
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 22mA ~ 28.5mA
Current - Transmitting 22.5mA ~ 43.5mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32W108
Other Names -497-12996-2,-497-12996-1,-497-12996-6,497-12996-1,497-12996-2,497-12996-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 STM
HTSUS 8542.31.0001
Win Source Part Number 1235743-STM32W108CZU73TR
Ultra Librarian 3D Model Ultra Librarian STM32W108CZU73TR CAD Model

Description

STM32W108CZU73TR - STMicroelectronics

The STM32W108CZU73TR is a cutting-edge microcontroller product from STMicroelectronics, designed for wireless applications. It is part of the STM32 series, which is renowned for its high performance, flexibility, and energy efficiency. This particular model is tailored for RF communications, making it an ideal choice for developers working on Internet of Things (IoT) devices, home automation systems, and other wireless-enabled applications.

Key Features

  • Integrated 2.4 GHz Transceiver: This device includes a built-in RF transceiver compatible with IEEE 802.15.4 standard, which is the basis of many communication protocols such as Zigbee, 6LoWPAN, and Thread.
  • Power Efficiency: The STM32W108CZU73TR is designed for low-power operation, with several power-saving modes that make it suitable for battery-powered applications where energy efficiency is critical.
  • ARM Cortex-M3 Processor: At the heart of the microcontroller is a 32-bit ARM Cortex-M3 processor, which offers a balance of performance and power consumption, making it perfect for processing complex tasks efficiently.
  • Memory Capacity: It comes with a generous memory allocation, including flash memory and RAM, to accommodate your firmware and data storage needs without compromising performance.
  • Peripheral Support: The microcontroller includes a variety of peripherals, such as GPIOs, ADCs, timers, and SPI/I2C/UART interfaces, which provide flexibility in connecting and controlling various external devices.
  • Package: The STM32W108CZU73TR is available in a 48-pin UFQFPN package, which is suitable for space-constrained applications while still offering sufficient I/O options for most needs.

Applications

The versatility of the STM32W108CZU73TR makes it suitable for a wide range of applications. It is commonly used in:

  • Smart home devices such as lighting controls and security systems
  • Wireless sensor networks for environmental monitoring
  • Industrial automation for wireless control and monitoring
  • Consumer electronics including wearable technology
  • Healthcare devices for remote patient monitoring

Overall, the STM32W108CZU73TR from STMicroelectronics is a powerful, flexible, and energy-efficient microcontroller that is well-suited to meet the demands of modern wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess