EN
  • EN
  • DE

STM32U585QII3

Part No STM32U585QII3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 132UFBGA / ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 160MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 106
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 784K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 24x12b/14b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32U585
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1338177-STM32U585QII3
Ultra Librarian 3D Model Ultra Librarian STM32U585QII3 CAD Model

Description

Introducing the STM32U585QII3 Microcontroller from STMicroelectronics

The STM32U585QII3 is a cutting-edge microcontroller unit (MCU) that belongs to STMicroelectronics' STM32 U5 series. This high-performance MCU is designed to cater to the increasing demands of power-conscious and smart applications in the fields of industrial, consumer, medical, and IoT devices. With its state-of-the-art features and robust processing capabilities, the STM32U585QII3 is an ideal choice for developers looking to create sophisticated and efficient systems.

Key Features:

  • Advanced Core: At the heart of the STM32U585QII3 is an Arm® Cortex®-M33 core with a maximum frequency of 160 MHz, which provides a perfect balance between performance and power efficiency. The core also includes a TrustZone® for ARMv8-M, which enhances security capabilities, making it suitable for applications that require a high level of protection against threats.
  • Rich Memory Configuration: The MCU comes with a generous memory configuration, featuring up to 2MB of Flash memory and 786KB of SRAM. This ample memory space allows for complex program execution and data storage without the need for external memory components, simplifying design and reducing system costs.
  • Power Efficiency: The STM32U585QII3 is designed with energy efficiency in mind. It includes multiple power-saving modes, such as Stop, Standby, and Shutdown modes, which help to minimize power consumption during idle times, extending the battery life of portable devices.
  • Connectivity: This MCU offers a wide range of connectivity options, including USB Type-C and USB Power Delivery, high-speed SPI, multiple I2C interfaces, and U(S)ARTs, making it highly versatile for communication with peripherals and other devices.
  • Robust Analog Features: The device is equipped with rich analog peripherals such as 14-bit ADCs, 12-bit DACs, operational amplifiers, and comparators, which provide precision and flexibility for handling various analog signals within embedded systems.
  • Security: The STM32U585QII3 integrates advanced security features, including hardware cryptographic accelerators, a random number generator, and secure key storage, ensuring secure data exchange and firmware protection.

With its advanced architecture, extensive set of peripherals, and security features, the STM32U585QII3 from STMicroelectronics is engineered to meet the requirements of sophisticated embedded applications. Whether you're designing an energy-efficient IoT device or a secure industrial control system, the STM32U585QII3 provides the reliability, performance, and features necessary to succeed in today's competitive tech landscape.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6914 $63.4570
12+ $10.4135 $124.9620
18+ $10.0882 $181.5876
24+ $9.7627 $234.3048
31+ $9.4373 $292.5563
41+ $8.4610 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess