EN
  • EN
  • DE

STM32U575QII6

Part No STM32U575QII6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32U5
Package Bulk
Core Processor ARM® Cortex®-M33
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 110
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 784K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 24x12/14b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1338163-STM32U575QII6
Ultra Librarian 3D Model Ultra Librarian STM32U575QII6 CAD Model

Description

The STM32U575QII6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance, low-power operation, and a rich set of integrated features. Part of the STM32U5 series, this product is built on an advanced process technology that enables it to achieve efficient processing capabilities while maintaining energy efficiency, making it an ideal choice for a wide range of applications.

At the heart of the STM32U575QII6 is a 32-bit Arm® Cortex®-M33 core with a maximum operating frequency of 160 MHz, which provides the computational horsepower necessary for complex tasks. The core includes a Floating Point Unit (FPU) and a memory protection unit (MPU) that enhance its performance in mathematical computations and improve application security.

This microcontroller comes with a generous 2 MB of Flash memory and 786 KB of RAM, offering ample storage for application code and data. The high memory density supports sophisticated applications without the need for external memory components, reducing system complexity and cost.

The STM32U575QII6 is rich in peripherals and I/Os, including multiple timers, real-time clock, watchdogs, USART, SPI, I2C interfaces, USB, CAN, and many others. It also features advanced analog peripherals like a 16-bit analog-to-digital converter (ADC) with exceptional accuracy, digital-to-analog converters (DACs), and operational amplifiers (op-amps) that facilitate a wide range of analog functions.

Connectivity is a key strength of this MCU, with support for a full-speed USB 2.0 interface, a CAN FD for robust communication in automotive and industrial environments, and various serial communication interfaces. Moreover, it includes a Secure Digital (SD) card interface for easy data storage and transfer.

Safety and security features are paramount in the design of the STM32U575QII6. It offers hardware-based security features such as a random number generator, cryptographic acceleration, and secure firmware installation to protect against unauthorized access and ensure data integrity.

With its low-power modes, energy-saving architecture, and versatile set of features, the STM32U575QII6 is an excellent choice for applications requiring high-performance and security, such as industrial controls, consumer electronics, Internet of Things (IoT) devices, and medical equipment.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess