EN
  • EN
  • DE

STM32P103T8ABCR

Part No STM32P103T8ABCR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708558-STM32P103T8ABCR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32P103T8ABCR CAD Model

Description

STMicroelectronics STM32P103T8ABCR Microcontroller

The STM32P103T8ABCR is a high-performance microcontroller from STMicroelectronics, designed to offer a balance of power, efficiency, and versatility for a wide range of applications. Built around the ARM Cortex-M3 processor, the STM32P103T8ABCR operates at a frequency of up to 72 MHz, which provides the computational power necessary to handle complex tasks and algorithms.

This microcontroller is part of the STM32F1 series, renowned for its robust architecture and rich set of peripherals. The STM32P103T8ABCR comes with an array of features that make it suitable for demanding embedded applications, including industrial control systems, medical devices, and IoT solutions.

Key Features:

  • Core: ARM Cortex-M3 processor, which delivers 1.25 DMIPS/MHz (Dhrystone 2.1) performance at 0 wait state memory access.
  • Memory: 64 Kbytes of Flash memory and 20 Kbytes of SRAM, providing ample space for application code and data.
  • Clock Speed: Up to 72 MHz, ensuring quick processing times for time-sensitive operations.
  • I/O Pins: Multiple I/O ports with various configuration options to interface with external hardware.
  • Communication Interfaces: Includes I2C, SPI, USARTs, and USB, facilitating communication with other devices and systems.
  • Analog Features: Comes with 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise analog signal management.
  • Debugging: Integrated debug mode via Serial Wire Debug (SWD) and JTAG interfaces for easier troubleshooting and development.
  • Operating Voltage: Ranges from 2.0 to 3.6 volts, accommodating various power supply requirements.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.

The STM32P103T8ABCR also supports a comprehensive set of power-saving modes, which makes it an excellent choice for battery-operated devices where power efficiency is crucial. Enhanced features like the Nested Vectored Interrupt Controller (NVIC) and the multiple timers help to improve the performance of real-time applications.

With its combination of performance, memory, and peripherals, the STM32P103T8ABCR by STMicroelectronics is a versatile microcontroller solution that can meet the needs of a broad spectrum of embedded system designs.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5888 $59.6544
31+ $3.7653 $116.7243
48+ $3.6475 $175.0800
66+ $3.5297 $232.9602
85+ $3.4119 $290.0115
114+ $3.0596 $348.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess