EN
  • EN
  • DE

STM32P051C8JAETR

Part No STM32P051C8JAETR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839095-STM32P051C8JAETR
Ultra Librarian 3D Model Ultra Librarian STM32P051C8JAETR CAD Model

Description

STM32P051C8JAETR Microcontroller by STMicroelectronics

The STM32P051C8JAETR is a highly capable microcontroller from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and advanced features for a wide range of applications. This microcontroller is part of the STM32P0 series, which is renowned for its exceptional performance-to-cost ratio, making it an ideal choice for cost-sensitive yet demanding applications.

At the heart of the STM32P051C8JAETR is a 32-bit ARM Cortex-M0 core, which operates at a frequency of up to 48 MHz. This core is supported by 64KB of flash memory and 8KB of SRAM, offering ample space for complex application code and data storage. The device comes in a 48-pin LQFP package, providing a compact footprint while still allowing for sufficient I/O options for peripheral connectivity.

Key Features:

  • Core: ARM Cortex-M0 32-bit RISC core operating at a 48 MHz frequency.
  • Memory: 64KB of flash memory and 8KB of SRAM.
  • Package: 48-pin LQFP package that offers a balanced compromise between compactness and connectivity.
  • Supply Voltage: Wide-range supply voltage from 2.4V to 5.5V, making it suitable for various power environments and battery-operated applications.
  • Low Power Modes: Multiple low power modes including Stop, Standby, and Sleep modes for energy-saving operation.
  • Peripherals: A rich set of peripherals including USART, SPI, I2C interfaces, multiple 16-bit timers, and a 12-bit ADC for versatile connectivity and control options.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug) for easier development and troubleshooting.

The STM32P051C8JAETR also boasts robust I/O capabilities, with up to 39 GPIOs that are highly configurable to meet the needs of the most intricate designs. Its comprehensive set of integrated peripherals enables engineers to reduce external component count, which can lead to cost savings and a more reliable system design.

With its low power consumption and a wide range of integrated features, the STM32P051C8JAETR is an excellent choice for applications in industrial control, consumer electronics, home automation, and many other fields that require a high-performance yet cost-effective microcontroller solution. STMicroelectronics provides extensive support for this product line, including development tools and software libraries, to accelerate the development process and bring products to market faster.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3848 $63.8480
23+ $5.2391 $120.4993
35+ $5.0751 $177.6285
48+ $4.9111 $235.7328
61+ $4.7482 $289.6402
82+ $4.2573 $349.0986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess