EN
  • EN
  • DE

STM32MP151AAC3T

Part No STM32MP151AAC3T
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM CORTEX-A7 650 MHZ,  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (12x12)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261869-STM32MP151AAC3T
Ultra Librarian 3D Model Ultra Librarian STM32MP151AAC3T CAD Model

Description

The STM32MP151AAC3T is a highly capable microprocessor from STMicroelectronics that belongs to the STM32MP1 series, designed to offer a versatile solution for a wide range of applications. This product bridges the gap between traditional microcontrollers and more powerful microprocessors by providing a dual-core architecture, which includes an Arm® Cortex®-A7 core running up to 800 MHz and a Cortex®-M4 core running up to 209 MHz.

Key Features

  • Dual-core Configuration: The integration of a Cortex®-A7 and a Cortex®-M4 core allows for high-performance processing capabilities alongside real-time operations, making it ideal for a variety of applications such as industrial control, consumer electronics, and IoT devices.
  • Advanced Peripherals: This microprocessor comes equipped with a range of peripherals, including multiple I/O ports, analog interfaces, and connectivity options. It supports a rich set of peripherals such as I2C, SPI, UART, CAN, and USB OTG, enhancing its flexibility for different use cases.
  • Graphic Support: The STM32MP151AAC3T provides support for advanced graphics with its 3D GPU, allowing for the development of graphical user interfaces and display applications.
  • Power Efficiency: With its energy-efficient design, the STM32MP151AAC3T is suitable for applications where power consumption is a critical factor.
  • Development Ecosystem: STMicroelectronics offers a comprehensive development ecosystem, including software tools, development boards, and community support, to aid in the rapid development of applications based on the STM32MP151AAC3T.

Applications

The STM32MP151AAC3T is designed for a broad range of applications, thanks to its dual-core architecture and rich set of features. It is particularly well-suited for:

  • Industrial Automation
  • Home Automation
  • Consumer Electronics
  • Medical Devices
  • IoT and Smart Devices
  • Embedded Systems

In conclusion, the STM32MP151AAC3T from STMicroelectronics is a robust and versatile microprocessor that provides the perfect blend of performance, power efficiency, and peripheral integration. Its ability to support complex applications while maintaining real-time operation makes it an excellent choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5793 $57.8965
13+ $9.5010 $123.5130
19+ $9.2042 $174.8798
26+ $8.9073 $231.5898
34+ $8.6103 $292.7502
45+ $7.7196 $347.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess