EN
  • EN
  • DE

STM32L4S5QII3P

Part No STM32L4S5QII3P
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 132UFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 110
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32
Standard Package 2,496
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262142-STM32L4S5QII3P
Ultra Librarian 3D Model Ultra Librarian STM32L4S5QII3P CAD Model

Description

STM32L4S5QII3P Microcontroller

The STM32L4S5QII3P is a cutting-edge microcontroller product from STMicroelectronics, which is part of the STM32L4 series known for its remarkable efficiency and performance. This microcontroller is designed to cater to a wide range of applications, from low-power devices to high-performance systems, thanks to its balance of power efficiency and processing capability.

At the heart of the STM32L4S5QII3P is an ARM Cortex-M4 core with a floating-point unit (FPU), which operates at frequencies of up to 120 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing, making it an ideal choice for applications such as wearables, industrial controls, and medical devices.

The device boasts a rich set of peripherals and I/Os that allow designers to interface with a variety of external components and modules. It includes multiple communication interfaces such as I2C, SPI, USART, and USB OTG, enabling it to handle extensive data exchange requirements and connectivity options. Furthermore, the microcontroller features advanced analog capabilities with ADCs, DACs, and operational amplifiers to process analog signals with high precision.

One of the standout features of the STM32L4S5QII3P is its energy efficiency. The microcontroller incorporates STMicroelectronics' proprietary power-saving technologies, such as dynamic voltage scaling and an array of low-power modes, which allow for significant reduction in power consumption without sacrificing performance. This makes it a suitable choice for battery-operated devices where energy conservation is critical.

Security is also a key aspect of this microcontroller, with built-in hardware cryptographic accelerators that support a range of algorithms, including AES, DES, and HASH. This ensures secure data storage and communication, which is essential for applications that require robust protection against tampering and cyber threats.

The STM32L4S5QII3P is available in a UFBGA169 package, providing a compact footprint for space-constrained applications. Its combination of performance, efficiency, and security, along with a comprehensive development ecosystem provided by STMicroelectronics, makes it a versatile and reliable choice for a broad spectrum of embedded system designs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess