EN
  • EN
  • DE

CC2650F128RHBR

Part No CC2650F128RHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Multistandard Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol 6LoWPAN, Bluetooth v4.1, Zigbee
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 1159461-CC2650F128RHBR
Manufacturer Homepage www.ti.com
Family Name CC2650F128
Introduction Date March 05, 2015
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian CC2650F128RHBR CAD Model

Description

The Texas Instruments CC2650F128RHBR is a state-of-the-art wireless microcontroller (MCU) that offers an optimal balance of power efficiency and performance for a variety of low-power applications. This device is part of the CC26xx family of multi-standard wireless MCUs designed to cater to the growing needs of the Internet of Things (IoT).

The CC2650F128RHBR integrates a powerful ARM Cortex-M3 processor that runs at 48 MHz, providing robust processing capabilities for complex applications. With 128 KB of in-system programmable flash and 20 KB of ultra-low leakage SRAM, it is well-suited for both standalone wireless applications and as a network processor in larger systems.

Key Features:

  • Wireless Connectivity: This MCU supports multiple physical layers and RF standards, including Bluetooth Low Energy (BLE), Zigbee, 6LoWPAN, and proprietary RF protocols, making it incredibly versatile for various wireless applications.
  • Energy Efficiency: The CC2650F128RHBR is designed for low-power operation, featuring a wide range of power modes to ensure energy efficiency and extended battery life in wireless sensors and IoT devices.
  • Integration: The device includes a rich set of peripherals such as UART, I2C, SPI, I2S, and an ADC, which allows for easy integration with sensors and other components in a system.
  • Security: With its dedicated hardware encryption engine, the CC2650F128RHBR provides robust security features including AES-128 and SHA2, ensuring secure data communication and protection against threats.
  • Development Support: Texas Instruments offers extensive development tools and software support to accelerate the design process, including the SimpleLink™ CC26xx Software Development Kit (SDK) and TI-RTOS.

Applications:

The CC2650F128RHBR is ideal for a wide range of applications, such as smart home devices, wireless sensors, wearable technology, and industrial automation. Its flexibility and power efficiency make it a top choice for developers looking to create innovative and reliable wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1132 $55.0188
20+ $5.0160 $100.3200
31+ $4.8593 $150.6383
43+ $4.7025 $202.2075
55+ $4.5458 $250.0190
74+ $4.0755 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,328 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess