EN
  • EN
  • DE

STM32L4A6RGT6

Part No STM32L4A6RGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 52
Family Name STM32L4A6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-17731, STM32L4A6RGT6-ND
Quantity per package 960
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851366-STM32L4A6RGT6
Ultra Librarian 3D Model Ultra Librarian STM32L4A6RGT6 CAD Model

Description

STM32L4A6RGT6 Microcontroller

The STM32L4A6RGT6 is a cutting-edge microcontroller from STMicroelectronics, designed for energy-efficient and performance-demanding applications. This product is part of the STM32L4 series, which is renowned for its high-performance ARM® Cortex®-M4 32-bit RISC core, operating at a frequency of up to 80 MHz. The STM32L4A6RGT6 is equipped with a Floating Point Unit (FPU), which enhances the processing of numerical computations, making it an ideal choice for applications requiring mathematical operations.

This microcontroller boasts a memory range that includes 1MB of Flash memory and 320KB of SRAM, which provides ample space for complex applications and software stacks. The STM32L4A6RGT6 also features a variety of peripherals that enhance its connectivity and data handling capabilities. These include multiple I/O ports, USB OTG full-speed with on-chip PHY, LCD parallel interface, and multiple timers.

Security is a priority in the design of the STM32L4A6RGT6, which comes with hardware-based protection features such as a Memory Protection Unit (MPU), a Random Number Generator (RNG), and cryptographic hardware acceleration for AES and HASH (MD5, SHA-1). This ensures that applications can maintain integrity and confidentiality of their data.

For developers looking to implement advanced graphical user interfaces, the STM32L4A6RGT6 supports an LCD-TFT controller, making it an excellent choice for user-friendly designs. Additionally, it offers real-time performance with a low-power real-time clock, independent watchdogs, and a set of backup registers that help maintain critical data.

The microcontroller also excels in power efficiency with its multiple low-power modes, such as Stop, Standby, and Shutdown, allowing for a significant reduction in power consumption, which is critical for battery-operated devices.

Overall, the STM32L4A6RGT6 is a versatile and powerful microcontroller that is well-suited for a wide range of applications, from industrial controls and consumer electronics to medical devices and IoT solutions. Its robust feature set and power efficiency make it a top choice for designers seeking a reliable and capable microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8822 $68.6466
6+ $18.7751 $112.6506
9+ $18.1884 $163.6956
12+ $17.6017 $211.2204
15+ $17.0150 $255.2250
20+ $15.2548 $305.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess