Microchip Technology MCP2562FDT-H/SN CAN Transceiver
The MCP2562FDT-H/SN from Microchip Technology is a high-speed CAN (Controller Area Network) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is specifically tailored for automotive applications and industrial automation, providing reliable data transmission and reception for nodes operating within a CAN network.
The MCP2562FDT-H/SN transceiver is notable for its robustness and versatility, featuring an operating voltage range from 4.5V to 5.5V and an extended temperature range, making it suitable for harsh environments. It is compliant with the ISO 11898 standard for high-speed CAN communications up to 1 Mbps.
Key features of the MCP2562FDT-H/SN include:
- High Electromagnetic Immunity (EMI): Ensures stable operation in environments with high electromagnetic interference.
- Low Electromagnetic Emission (EME): Reduces the potential for interference with other electronic devices.
- Differential Output Exceeding ISO 11898 Requirements: Provides reliable communication in demanding conditions.
- Thermal Shutdown Protection: Protects the device from damage due to excessive temperature.
- Protection Against Damage from Battery Short Circuits: Safeguards the transceiver from accidental power faults.
- Protection Against High-Voltage Transients: Ensures durability and longevity in the presence of voltage spikes.
- An Extended Temperature Range: Operates seamlessly from -40°C to +125°C, ideal for automotive and industrial applications.
- SOIC-8 Package: Compact form factor for space-constrained applications.
The device also includes features such as cross-wire, overvoltage, and loss-of-ground protection. With its low quiescent current and standby mode, the MCP2562FDT-H/SN is an energy-efficient solution for modern CAN networks.
Whether you're designing automotive electronics, industrial control systems, or robust communication networks, the Microchip MCP2562FDT-H/SN transceiver provides a reliable and high-performance interface that ensures seamless integration and operation within your CAN-based applications.