EN
  • EN
  • DE

STM32L486VGT6

Part No STM32L486VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 82
Family Name STM32L486
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852103-STM32L486VGT6
Ultra Librarian 3D Model Ultra Librarian STM32L486VGT6 CAD Model

Description

The STM32L486VGT6 is a high-performance microcontroller from STMicroelectronics, which is part of their ultra-low-power STM32L4 series. This microcontroller is designed for applications that require a balance between power consumption and processing capability, making it ideal for a wide range of applications including industrial control systems, IoT devices, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 80 MHz, which provides the flexibility to handle complex algorithms and tasks efficiently.
  • Memory: Equipped with 1 MB of Flash memory and 128 KB of SRAM, allowing for robust program storage and efficient data handling.
  • Energy Efficiency: The STM32L486VGT6 features dynamic voltage scaling and various low-power modes to minimize power consumption without sacrificing performance.
  • Rich Connectivity: Includes a variety of peripherals for connectivity such as three I2C interfaces, four USARTs, two SPIs, and a USB 2.0 full-speed device/host/OTG controller with on-chip PHY, enabling easy integration with other systems and peripherals.
  • 12-bit ADCs: Dual 12-bit analog-to-digital converters with up to 16 channels, providing precise measurement for analog signals.
  • Graphics Support: Comes with an LCD-TFT controller, which supports up to 8x40 or 4x44 segments, enabling the creation of rich user interfaces.
  • Security Features: Includes hardware-based security features such as a True Random Number Generator (TRNG) and a cryptographic hardware acceleration for AES-128, AES-256, SHA-1, and MD5.

Applications:

The STM32L486VGT6 is versatile and can be used in a variety of applications, such as:

  • Smart home devices and home automation
  • Wearable devices and fitness trackers
  • Industrial monitoring and control systems
  • Medical devices and healthcare systems
  • Energy management and smart grid infrastructure
  • Agricultural and environmental monitoring systems

With its advanced architecture, energy efficiency, and rich set of peripherals, the STM32L486VGT6 microcontroller is a powerful solution that can meet the demands of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6217 $55.8651
7+ $15.2794 $106.9558
11+ $14.8019 $162.8209
14+ $14.3244 $200.5416
19+ $13.8469 $263.0911
25+ $12.4145 $310.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,349 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess