EN
  • EN
  • DE

MC711D3CFNE2R

Part No MC711D3CFNE2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 44PLCC / HC11 HC11 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC11
Package Tape & Reel
Product Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number MC711
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345815-MC711D3CFNE2R
Ultra Librarian 3D Model Ultra Librarian MC711D3CFNE2R CAD Model

Description

The NXP MC711D3CFNE2R is a robust microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This high-performance component is part of the MC7 family, which is renowned for its exceptional reliability, efficiency, and integration capabilities.

Key Features

  • Core: At the heart of the MC711D3CFNE2R lies a powerful CPU that can handle complex computations and control tasks with ease, ensuring smooth operation in critical systems.
  • Memory: Equipped with ample flash memory and RAM, this microcontroller allows for the storage and execution of extensive code without compromising on performance.
  • I/O Capabilities: A wide array of input/output options provides flexibility in interfacing with various peripherals, sensors, and actuators, making it an ideal choice for versatile applications.
  • Communication Protocols: With support for multiple communication standards, including CAN, LIN, and SPI, this device ensures seamless data exchange and connectivity within complex systems.
  • Robustness: Designed to withstand harsh environments, the MC711D3CFNE2R is built to perform reliably under extreme temperatures and conditions, ensuring consistent operation and longevity.
  • Package: The component comes in a compact and efficient package, suitable for space-constrained applications without compromising on functionality.

Applications

The versatility and robustness of the NXP MC711D3CFNE2R make it an ideal microcontroller for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems, such as engine management and transmission control
  • Industrial automation, including robotics and process control
  • Consumer electronics that require high reliability and performance
  • Embedded systems that demand low power consumption and advanced features

Conclusion

In summary, the NXP MC711D3CFNE2R is a highly capable microcontroller that offers the perfect blend of performance, reliability, and versatility. Its comprehensive feature set and robust design make it an excellent choice for engineers and developers looking to push the boundaries of automotive and industrial technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess