EN
  • EN
  • DE

STM32L476ZET6TR

Part No STM32L476ZET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32L476
Other Names STM32L476ZET6TR,497-STM32L476ZET6TR,497-STM32L476ZET6DKR,497-STM32L476ZET6CT
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262281-STM32L476ZET6TR
Ultra Librarian 3D Model Ultra Librarian STM32L476ZET6TR CAD Model

Description

STM32L476ZET6TR Microcontroller by STMicroelectronics

The STM32L476ZET6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional energy efficiency and performance. This MCU is part of the STM32L4 series, which is celebrated for its robust architecture, the range of integrated features, and its versatility in addressing a wide array of applications.

At the heart of the STM32L476ZET6TR lies a 32-bit ARM Cortex-M4 core, with a floating-point unit (FPU) that operates at a frequency of up to 80 MHz. This core provides the computational horsepower necessary for complex algorithms and control systems, making it ideal for use in applications such as industrial controls, consumer electronics, and IoT devices. The core's efficiency is further enhanced by ST's ART Accelerator™, which allows the MCU to achieve an outstanding performance of up to 100 DMIPS (Dhrystone MIPS).

The STM32L476ZET6TR boasts a generous 512 KB of Flash memory and 128 KB of SRAM, providing ample space for application code and data storage. Moreover, it features a range of peripherals, including multiple I2C, SPI, and USART interfaces, which enable seamless communication with other devices and sensors. Additionally, it has a USB 2.0 Full-Speed interface with a dedicated supply that allows users to implement USB communication without the need for an external power supply.

Security is also a key aspect of the STM32L476ZET6TR, which includes a hardware-based Random Number Generator (RNG) and a CRC calculation unit to ensure data integrity. For enhanced security measures, it supports a True Random Number Generator and offers hardware encryption support for AES 128/256-bit keys.

One of the standout features of this MCU is its power efficiency. It operates across a wide voltage range of 1.71V to 3.6V and includes multiple power-saving modes, such as Stop mode and Standby mode, which help to minimize energy consumption in low-power applications.

Designed with flexibility in mind, the STM32L476ZET6TR is available in an LQFP144 package and is fully supported by the comprehensive STM32 ecosystem. This includes development tools, software libraries, and community support, which accelerates development and helps bring products to market faster.

Overall, the STM32L476ZET6TR is a powerful and versatile MCU that offers an optimal balance of performance, power consumption, and security, making it an excellent choice for designers looking to develop advanced and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7132 $50.1396
8+ $13.7134 $109.7072
12+ $13.2849 $159.4188
16+ $12.8563 $205.7008
21+ $12.4278 $260.9838
27+ $11.1422 $300.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess