EN
  • EN
  • DE

STM32L476RET6TR

Part No STM32L476RET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Reel - TR
Number of I/O 51
Family Name STM32L476
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32L476RET6TR-ND, 497-19381-6, 497-19381-1, 497-19381-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847661-STM32L476RET6TR
Ultra Librarian 3D Model Ultra Librarian STM32L476RET6TR CAD Model

Description

STM32L476RET6TR Microcontroller Overview

The STM32L476RET6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32L4 series, which is renowned for its remarkable efficiency and performance in low-power applications. This product is designed to cater to a wide range of applications, including industrial controls, consumer electronics, medical devices, and Internet of Things (IoT) solutions.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 80 MHz, which provides a balanced trade-off between power consumption and processing capability.
  • Memory: The MCU comes with 512 KB of Flash memory and 128 KB of SRAM, offering ample space for complex applications and data storage.
  • Energy Efficiency: The device features multiple power-saving modes, including a low-power run mode, sleep, and stop modes with flexible wake-up sources, and a standby mode for the lowest power consumption.
  • Rich Connectivity: It supports a range of communication interfaces such as I2C, SPI, USART, UART, CAN, and USB OTG (On-The-Go), providing versatile options for connecting with other devices and peripherals.
  • Analog Features: Equipped with various analog peripherals including 12-bit ADCs, DACs, and ultra-low-power comparators, the STM32L476RET6TR facilitates precise analog signal management and conversion.
  • Timers: A comprehensive set of timers, including general-purpose, basic, advanced-control, and low-power timers, for high-precision event timing and PWM generation.
  • Package: Available in an LQFP64 package, which is suitable for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliability across various environmental conditions.

Development Support

STMicroelectronics provides extensive development support for the STM32L476RET6TR MCU with software tools, libraries, and documentation to streamline the development process. Developers can take advantage of the STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer), Low-Layer APIs, and middleware components. Additionally, the device is supported by a wide range of development boards and kits for rapid prototyping and testing.

Applications

With its robust feature set and power efficiency, the STM32L476RET6TR is an ideal choice for applications that require a high level of integration, flexibility, and longevity, such as smart watches, GPS trackers, medical monitors, energy meters, and environmental sensors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0988 $52.3952
10+ $10.7477 $107.4770
15+ $10.4119 $156.1785
20+ $10.0760 $201.5200
26+ $9.7401 $253.2426
35+ $8.7325 $305.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess