EN
  • EN
  • DE

STM32L476JGY6TR

Part No STM32L476JGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 72WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
The number of I/O 57
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 72-UFBGA, WLCSP
Supplier Device Package 72-WLCSP (4.41x3.76)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 727301-STM32L476JGY6TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L476JGY6TR CAD Model

Description

The STM32L476JGY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver a perfect blend of energy efficiency and performance. This MCU is part of the STM32L4 series, which is renowned for its ultra-low-power characteristics and is particularly suitable for battery-operated applications, as well as for smart devices within the Internet of Things (IoT) ecosystem.

The STM32L476JGY6TR is built on an ARM Cortex-M4 core with a Floating Point Unit (FPU), which runs at a frequency of up to 80 MHz. The core also includes DSP instructions and memory protection unit (MPU) that enhances application security. The device features 1 MB of flash memory and 128 KB of SRAM, providing ample space for complex applications and software stacks.

A distinct feature of the STM32L476JGY6TR is its rich set of peripherals. It includes several communication interfaces such as three I2C interfaces, four USARTs, five SPIs, and two SAIs (Serial Audio Interfaces). Moreover, it supports a USB 2.0 Full Speed interface and has a CAN interface for automotive and industrial networking. For developers looking to integrate wireless capabilities, the MCU is compatible with external modules for Bluetooth, Wi-Fi, or other wireless standards.

The device also offers a comprehensive range of analog features, with three 12-bit ADCs, two DACs, and two ultra-low-power comparators. These features make it ideal for applications that require precise analog signal monitoring and control, such as sensor nodes and medical devices.

Energy conservation is a cornerstone of the STM32L476JGY6TR design. It boasts several low-power modes, including a shutdown mode that reduces power consumption to nearly zero, ensuring longevity for battery-powered applications. Additionally, it includes a real-time clock and a set of backup registers that remain powered in standby mode.

The STM32L476JGY6TR comes in a UFBGA132 package, which is suitable for space-constrained applications due to its small footprint. This MCU is a versatile choice for a wide range of applications, including industrial control systems, health monitoring devices, smart home automation, and energy management systems.

Overall, the STM32L476JGY6TR from STMicroelectronics is an excellent option for developers seeking a high-performance, ultra-low-power MCU that does not compromise on features or functionality.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6133 $60.9064
19+ $6.2469 $118.6911
29+ $6.0515 $175.4935
40+ $5.8563 $234.2520
52+ $5.6611 $294.3772
69+ $5.0755 $350.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,367 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess