EN
  • EN
  • DE

STM32L451REI6

Part No STM32L451REI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-UFBGA (5x5)
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-UFBGA
Case / Package 64-UFBGA (5x5)
Family Name STM32L451
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17976, STM32L451REI6-ND
Quantity per package 2940
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898235-STM32L451REI6
Ultra Librarian 3D Model Ultra Librarian STM32L451REI6 CAD Model

Description

STM32L451REI6 Microcontroller by STMicroelectronics

The STM32L451REI6 is a cutting-edge microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32L4 series, which is famous for its exceptional power efficiency and performance balance. The STM32L451REI6 is designed to meet the demanding requirements of today's embedded applications, making it an ideal choice for a wide range of industries, including consumer electronics, industrial control systems, and medical devices.

At the heart of the STM32L451REI6 is a high-performance Arm® Cortex®-M4 core with a floating-point unit (FPU) running at up to 80 MHz. The core's architecture is optimized for efficient data handling and processing, which is essential for complex algorithms and control systems. The FPU further enhances the microcontroller's capability to handle computationally intensive tasks such as digital signal processing (DSP).

The microcontroller comes with a rich set of peripherals and features. It includes 512 KB of Flash memory, 160 KB of SRAM, and several digital and analog interfaces. These interfaces include USART, SPI, I2C, CAN, and USB 2.0 Full-Speed, allowing for versatile connectivity options. Additionally, the STM32L451REI6 offers multiple 16-bit timers, a real-time clock, and a range of analog components like 12-bit ADCs, DACs, and ultra-low-power comparators.

One of the standout features of the STM32L451REI6 is its energy efficiency. The microcontroller operates within a voltage range of 1.71V to 3.6V, enabling low-voltage operation to minimize power consumption. It also includes several power-saving modes, such as Stop and Standby modes, which help to extend the battery life of portable devices.

The STM32L451REI6 is available in a UFBGA132 package, which not only saves space on PCB designs but also supports a wide temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.

In summary, the STM32L451REI6 from STMicroelectronics is a robust microcontroller that offers a perfect blend of performance, power efficiency, and a comprehensive set of features. It is designed to address the needs of advanced and power-conscious applications, making it a smart choice for developers looking to create innovative and efficient products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0795 $54.4770
14+ $7.4499 $104.2986
21+ $7.2171 $151.5591
29+ $6.9843 $202.5447
38+ $6.7514 $256.5532
50+ $6.0530 $302.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,247 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess