EN
  • EN
  • DE

STM32L433RCY6TR

Part No STM32L433RCY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-WLCSP (3.14x3.13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.14x3.13)
Base Product Number STM32L433
Other Names 497-17947-1,STM32L433RCY6TR,-497-17947-1,497-17947-6,-497-17947-2,497-17947-2,-497-17947-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262289-STM32L433RCY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L433RCY6TR CAD Model

Description

STM32L433RCY6TR Microcontroller by STMicroelectronics

The STM32L433RCY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32L4 series renowned for their energy efficiency and performance. This MCU is designed to cater to a broad range of applications, including industrial control systems, Internet of Things (IoT) devices, medical equipment, and consumer electronics. The STM32L433RCY6TR is an ideal choice for designers looking for a perfect balance between power consumption and processing capability.

At the heart of the STM32L433RCY6TR is an ARM® Cortex®-M4 core with a floating-point unit (FPU), which operates at frequencies up to 80 MHz. The core also supports DSP instructions and memory protection unit (MPU) which enhances application security. The MCU comes with 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and software stacks.

The STM32L433RCY6TR boasts a rich set of peripherals that include multiple communication interfaces such as I2C, SPI, UART, and USB 2.0 Full-Speed with crystal-less operation. It also features a 12-bit analog-to-digital converter (ADC) with 5 MSPS, digital-to-analog converters (DACs), a low-power RTC, and advanced timers, making it highly versatile for a wide array of time-sensitive and control-oriented tasks.

One of the most significant advantages of this MCU is its power efficiency. It operates in multiple power-saving modes, including a low-power run mode, sleep mode, and a shutdown mode with a battery-operated RTC. The dynamic consumption is impressively low, with an outstanding performance-to-power ratio that ensures extended battery life for portable devices.

The STM32L433RCY6TR is provided in a 64-pin UFQFPN package, which is suitable for space-constrained applications. Furthermore, it is supported by the comprehensive STM32 ecosystem, including development tools, software libraries, and the STM32Cube platform, which simplifies development and reduces time to market.

Overall, the STM32L433RCY6TR microcontroller from STMicroelectronics is a powerful and efficient solution for designers who require high system functionality, robust operation, and low-power consumption in their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9301 $53.5806
14+ $7.3273 $102.5822
22+ $7.0983 $156.1626
30+ $6.8694 $206.0820
38+ $6.6404 $252.3352
51+ $5.9534 $303.6234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,759 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess