Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 189251-SFS2005G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFS2005G CAD Model

Description

The SFS2005G is a Schottky Barrier Rectifier manufactured by Vishay. These rectifiers are designed for high-efficiency rectification in a variety of applications. They offer low forward voltage drop and fast switching speeds, making them suitable for circuits where minimizing power loss and maximizing efficiency is critical.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier to convert AC voltage to DC voltage efficiently.
  • High-Frequency Inverters: Employed in inverters where fast switching is required to minimize losses.
  • DC-DC Converters: Used to rectify the output of DC-DC converters to provide a stable DC voltage.
  • Freewheeling Diodes: Placed across inductive loads to dissipate energy when the switch is turned off, protecting the switch from voltage spikes.
  • Polarity Protection: Prevents damage from incorrect polarity connections.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high current surges without failure.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • High Reliability: Designed for robust performance in demanding environments.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher overall circuit efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, leading to cooler operation and improved reliability.
  • Enhanced Reliability: Robust design and high surge current capability ensure reliable operation under stress conditions.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Protection of Sensitive Components: Used as flyback diodes in inductive circuits to protect switches and other components from damage.

Additional Details:

The SFS2005G is typically available in various surface mount packages, such as DO-214AA (SMB). It is characterized by its low leakage current and high avalanche energy capability. The specific voltage and current ratings, as well as the operating temperature range, should be consulted from the manufacturer's datasheet for detailed design considerations. The datasheet will also provide information on thermal resistance, which is crucial for thermal management in high-power applications. Careful consideration should be given to the heat sinking requirements to ensure the rectifier operates within its safe operating area.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
Yangzhou yangjie electronic co., ltd
DO-201AD 40V 5.0A Diodes Recti / Diode
Lowest to $0.0671
ECAD model for SR540
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention