The STM32L152CCU6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for energy-conscious applications without sacrificing performance. This product is part of the STM32L1 series, which is renowned for its ultra-low-power consumption and is based on the ARM Cortex-M3 processor. With its 32-bit RISC core operating at a frequency of up to 32 MHz, the STM32L152CCU6 delivers a balanced combination of power efficiency and processing capability.
Key Features:
- Core: ARM Cortex-M3 32-bit RISC core operating at a 32 MHz maximum frequency.
- Memory: Comes with 256 KB of Flash memory and 32 KB of RAM, ensuring ample space for complex applications.
- Energy Efficiency: Ultra-low-power design with multiple power-saving modes, including a low-power run mode, sleep mode, and standby mode with a battery backup.
- Analog Components: Integrated with 12-bit ADCs, DACs, and ultra-fast comparators, making it ideal for analog-intensive applications.
- Communication Peripherals: Equipped with a variety of communication interfaces such as I2C, SPI, USART, and USB 2.0, enabling versatile connectivity options.
- Timers: Multiple timers, including a real-time clock, general-purpose timers, and watchdog timers, provide precise timing and system management capabilities.
- Package: Available in a 48-pin UFQFPN package, which is suitable for space-constrained applications.
- Temperature Range: Operates within an extended temperature range from -40°C to 85°C, ensuring reliability across diverse environments.
- Development Support: Backed by a comprehensive set of development tools, software libraries, and community support, facilitating rapid development and prototyping.
Applications:
The STM32L152CCU6 MCU is ideal for a wide range of applications, particularly those requiring long battery life and low-power operation. It is extensively used in medical devices, industrial sensors, consumer electronics, and energy management systems. Its rich set of peripherals and high integration make it a go-to choice for designers looking to create sophisticated and power-conscious devices.
With its robust feature set and ultra-low-power operation, the STM32L152CCU6 from STMicroelectronics is an excellent choice for projects that demand efficiency, reliability, and performance.